Kipp, Inc. Manual Hold Down Clamp KC-220

Description
Horizontal Manual Hold Down Clamps have a low height design, cushioned handle grip, and zinc plated components to resist corrosion. The handle and hold down bar move in opposite directions to provide secure holding capacity. . 128.4 mmH x 314.7 mmL Horizontal Manual Hold Down Clamp has a Slotted and Straight base providing of holding force while saving work space.
Description
Horizontal Manual Hold Down Clamps have a low height design, cushioned handle grip, and zinc plated components to resist corrosion. The handle and hold down bar move in opposite directions to provide secure holding capacity. . 128.4 mmH x 314.7 mmL Horizontal Manual Hold Down Clamp has a Slotted and Straight base providing of holding force while saving work space.

Suppliers

Company
Product
Description
Supplier Links
Manual Hold Down Clamp - KC-220 - Reid Supply
Norton Shores, MI, United States
Manual Hold Down Clamp
KC-220
Manual Hold Down Clamp KC-220
Horizontal Manual Hold Down Clamps have a low height design, cushioned handle grip, and zinc plated components to resist corrosion. The handle and hold down bar move in opposite directions to provide secure holding capacity. . 128.4 mmH x 314.7 mmL Horizontal Manual Hold Down Clamp has a Slotted and Straight base providing of holding force while saving work space.

Horizontal Manual Hold Down Clamps have a low height design, cushioned handle grip, and zinc plated components to resist corrosion. The handle and hold down bar move in opposite directions to provide secure holding capacity.


. 128.4 mmH x 314.7 mmL Horizontal Manual Hold Down Clamp has a Slotted and Straight base providing of holding force while saving work space.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Hand Clamps
Product Number KC-220
Product Name Manual Hold Down Clamp
Clamp Type Toggle Clamp
Unlock Full Specs
to access all available technical data

Similar Products

140 LB CAP Vertical Toggle Clamp with Flanged Base & Solid Arm - 70002 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Vertical
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Horizontal Plate Clamps CH WLL ton 15 - 502101501502794 - Certex UK
Specs
Clamping Width 1.97 to 5.91 inch (50 to 150 mm)
Clamping Force 33069 lbs (14997 kg)
View Details
Clamps - 8296164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Screw clamp
Body Material Steel; Steel
Capacity / Jaw Opening 6.3 inch (160 mm)
View Details
Beam Clamp - BH-502 - Appleton Electric
Appleton Electric
Specs
Clamping Mechanism Screw
Body Material Malleable Iron
Capacity / Jaw Opening 1 inch (25.4 mm)
View Details