Kipp, Inc. Manual Hold Down Clamp KC-165

Description
Horizontal Manual Hold Down Clamps have a low height design, cushioned handle grip, and zinc plated components to resist corrosion. The handle and hold down bar move in opposite directions to provide secure holding capacity. . 104.9 mmH x 321.3 mmL Horizontal Manual Hold Down Clamp has a Slotted and Flanged base providing of holding force while saving work space.
Description
Horizontal Manual Hold Down Clamps have a low height design, cushioned handle grip, and zinc plated components to resist corrosion. The handle and hold down bar move in opposite directions to provide secure holding capacity. . 104.9 mmH x 321.3 mmL Horizontal Manual Hold Down Clamp has a Slotted and Flanged base providing of holding force while saving work space.

Suppliers

Company
Product
Description
Supplier Links
Manual Hold Down Clamp - KC-165 - Reid Supply
Norton Shores, MI, United States
Manual Hold Down Clamp
KC-165
Manual Hold Down Clamp KC-165
Horizontal Manual Hold Down Clamps have a low height design, cushioned handle grip, and zinc plated components to resist corrosion. The handle and hold down bar move in opposite directions to provide secure holding capacity. . 104.9 mmH x 321.3 mmL Horizontal Manual Hold Down Clamp has a Slotted and Flanged base providing of holding force while saving work space.

Horizontal Manual Hold Down Clamps have a low height design, cushioned handle grip, and zinc plated components to resist corrosion. The handle and hold down bar move in opposite directions to provide secure holding capacity.


. 104.9 mmH x 321.3 mmL Horizontal Manual Hold Down Clamp has a Slotted and Flanged base providing of holding force while saving work space.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Hand Clamps
Product Number KC-165
Product Name Manual Hold Down Clamp
Clamp Type Toggle Clamp
Unlock Full Specs
to access all available technical data

Similar Products

225 LB CAP Horizontal Toggle Clamp with Flanged Base & Adjustable U-Bar - 70020 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Horizontal
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Horizontal Plate Clamps CH WLL ton 4 - 502100401002794 - Certex UK
Specs
Clamping Width 1.97 to 3.94 inch (50 to 100 mm)
Clamping Force 8818 lbs (3999 kg)
View Details
Clamps - 1253878 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Spring Clamp; Spring clamp
Body Material Polyvinyl Chloride, Fibreglass, Plastic
Capacity / Jaw Opening 2.17 inch (55 mm)
View Details
Beam Clamp - BH-500-10 - Appleton Electric
Appleton Electric
Specs
Body Material Malleable Iron
Capacity / Jaw Opening 0.9400 inch (23.88 mm)
View Details