Kipp, Inc. Female Grip Hand Wheel & Knob: Diameter, 1/2-13 Threads, Thermoplastic KBP-363

Description
Control Knobs with Markings are ideal on applications that require fine, precise position adjustments. These knobs are designed with an ergonomically shaped knurled rim and indicator mark for accurate setting and adjustment.Control Knobs with Arrows are ideal on applications that require fine, precise position adjustments. These knobs are designed with an ergonomically shaped knurled rim and easily legible laser engraved arrow for accurate setting and adjustment. . Black Female Grip Hand Wheel and Knob has rough ridges around the diameter handle to create a firm yet comfortable gripping surface.
Description
Control Knobs with Markings are ideal on applications that require fine, precise position adjustments. These knobs are designed with an ergonomically shaped knurled rim and indicator mark for accurate setting and adjustment.Control Knobs with Arrows are ideal on applications that require fine, precise position adjustments. These knobs are designed with an ergonomically shaped knurled rim and easily legible laser engraved arrow for accurate setting and adjustment. . Black Female Grip Hand Wheel and Knob has rough ridges around the diameter handle to create a firm yet comfortable gripping surface.

Suppliers

Company
Product
Description
Supplier Links
Female Grip Hand Wheel & Knob: Diameter, 1/2-13 Threads, Thermoplastic - KBP-363 - Reid Supply
Norton Shores, MI, United States
Female Grip Hand Wheel & Knob: Diameter, 1/2-13 Threads, Thermoplastic
KBP-363
Female Grip Hand Wheel & Knob: Diameter, 1/2-13 Threads, Thermoplastic KBP-363
Control Knobs with Markings are ideal on applications that require fine, precise position adjustments. These knobs are designed with an ergonomically shaped knurled rim and indicator mark for accurate setting and adjustment.Control Knobs with Arrows are ideal on applications that require fine, precise position adjustments. These knobs are designed with an ergonomically shaped knurled rim and easily legible laser engraved arrow for accurate setting and adjustment. . Black Female Grip Hand Wheel and Knob has rough ridges around the diameter handle to create a firm yet comfortable gripping surface.

Control Knobs with Markings are ideal on applications that require fine, precise position adjustments. These knobs are designed with an ergonomically shaped knurled rim and indicator mark for accurate setting and adjustment.Control Knobs with Arrows are ideal on applications that require fine, precise position adjustments. These knobs are designed with an ergonomically shaped knurled rim and easily legible laser engraved arrow for accurate setting and adjustment.


. Black Female Grip Hand Wheel and Knob has rough ridges around the diameter handle to create a firm yet comfortable gripping surface.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Knobs (industrial)
Product Number KBP-363
Product Name Female Grip Hand Wheel & Knob: Diameter, 1/2-13 Threads, Thermoplastic
Knob Type Clamping / Torque Knob
Colors / Finishes Available Black
Features Grips; Indicator / Pointer; Knurled
Knob Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Switch Knobs - 6-1437621-7 - TE Connectivity
Specs
Knob Material Metal
Diameter / Width 0.9370 inches (23.8 mm)
View Details
ALUMINUM KNOB (BLACK) - A-862-BL - A-862-BL - Sugatsune America, Inc.
Specs
Diameter / Width 1 inches (25.4 mm)
Height 0.9843 inches (25 mm)
View Details
Point Pull Knob, 8-32 Thread, Zinc Alloy, Powder Coated, White - MP-06-100-70 - Southco
Specs
Knob Type Push/Pull
Colors / Finishes Available Powder Coat
Knob Material Metal
View Details
2 suppliers
Flat Top Sealing Knobs -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Knob Type Flat Top
Knob Material Metal
View Details