Kipp, Inc. Star Knob - Male; 2.480 in; 1/2-13; Steel KBP-344

Description
Star knobs, or 5-lobed knobs, are a common sight in manufacturing environments as well as end products in a variety of industries. We carry a wide variety of star knobs in heavy-duty materials such as cast iron, steel, and plastic with multiple types of insert material. Shop manufacturers of industry-leading knobs such as Rogan, Elesa, and Kipp online right now or read more about lobed knobs in our downloadable guide to knobs. . Black 1/2-13 Male Knob has 2.48 in diameter with 5 lobes for excellent grip and comfort during adjustment.
Description
Star knobs, or 5-lobed knobs, are a common sight in manufacturing environments as well as end products in a variety of industries. We carry a wide variety of star knobs in heavy-duty materials such as cast iron, steel, and plastic with multiple types of insert material. Shop manufacturers of industry-leading knobs such as Rogan, Elesa, and Kipp online right now or read more about lobed knobs in our downloadable guide to knobs. . Black 1/2-13 Male Knob has 2.48 in diameter with 5 lobes for excellent grip and comfort during adjustment.

Suppliers

Company
Product
Description
Supplier Links
Star Knob - Male; 2.480 in; 1/2-13; Steel - KBP-344 - Reid Supply
Norton Shores, MI, United States
Star Knob - Male; 2.480 in; 1/2-13; Steel
KBP-344
Star Knob - Male; 2.480 in; 1/2-13; Steel KBP-344
Star knobs, or 5-lobed knobs, are a common sight in manufacturing environments as well as end products in a variety of industries. We carry a wide variety of star knobs in heavy-duty materials such as cast iron, steel, and plastic with multiple types of insert material. Shop manufacturers of industry-leading knobs such as Rogan, Elesa, and Kipp online right now or read more about lobed knobs in our downloadable guide to knobs. . Black 1/2-13 Male Knob has 2.48 in diameter with 5 lobes for excellent grip and comfort during adjustment.

Star knobs, or 5-lobed knobs, are a common sight in manufacturing environments as well as end products in a variety of industries.
We carry a wide variety of star knobs in heavy-duty materials such as cast iron, steel, and plastic with multiple types of insert material.
Shop manufacturers of industry-leading knobs such as Rogan, Elesa, and Kipp online right now or read more about lobed knobs in our downloadable guide to knobs.


. Black 1/2-13 Male Knob has 2.48 in diameter with 5 lobes for excellent grip and comfort during adjustment.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Knobs (industrial)
Product Number KBP-344
Product Name Star Knob - Male; 2.480 in; 1/2-13; Steel
Colors / Finishes Available Black
Knob Material Plastic
Material Description Thermoplastic
Diameter / Width 2.48 inches (62.99 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Clamping Knobs - 188934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Knob Type Thumbscrew; Thumb Screw
Diameter / Width 0.9843 inches (25 mm)
Bore Diameter 0.6693 inches (17 mm)
View Details
Knobs - 36-8547-ND - DigiKey
Keystone Electronics Corp.
Specs
Colors / Finishes Available Black Gloss
Features Indicator / Pointer; Knurled
Knob Material Metal
View Details
Aluminum Hand Knobs - 21108 - Jergens, Inc.
Specs
Knob Material Metal
Material Description 319 Aluminum Alloy
Screw Thread Specifications 2B-UNC for Inch, Class 6h for Metric
View Details
Stainless Steel Grip Knob - LKN-SUS / LKS-SUS - Imao-Fixtureworks
Specs
Features Grips
Knob Material Metal
Material Description Knob: Stainless Steel (SUS303); Stud: Stainless Steel (SUS304)
View Details