Kipp, Inc. Tubular Handle - Through Hole, Bighand Large Door Application KBHH-715

Description
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . The Bighand tubular handle with its ergonomic oval shape and selected tube size provides a secure and comfortable grip. Tube Color Black. Cap Color Black. Fasteners not included. Recommended fastener M8 or 1/4-20.
Description
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . The Bighand tubular handle with its ergonomic oval shape and selected tube size provides a secure and comfortable grip. Tube Color Black. Cap Color Black. Fasteners not included. Recommended fastener M8 or 1/4-20.

Suppliers

Company
Product
Description
Supplier Links
Tubular Handle - Through Hole, Bighand Large Door Application - KBHH-715 - Reid Supply
Norton Shores, MI, United States
Tubular Handle - Through Hole, Bighand Large Door Application
KBHH-715
Tubular Handle - Through Hole, Bighand Large Door Application KBHH-715
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . The Bighand tubular handle with its ergonomic oval shape and selected tube size provides a secure and comfortable grip. Tube Color Black. Cap Color Black. Fasteners not included. Recommended fastener M8 or 1/4-20.

Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies.


. The Bighand tubular handle with its ergonomic oval shape and selected tube size provides a secure and comfortable grip. Tube Color Black. Cap Color Black. Fasteners not included. Recommended fastener M8 or 1/4-20.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Handles and Pulls (industrial)
Product Number KBHH-715
Product Name Tubular Handle - Through Hole, Bighand Large Door Application
Colors / Finishes Available Black
Handle Material Metal
Material Description Aluminum
Height 2.97 inches (75.49 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plastic T-Handle - TH-A - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Handle Type T-handle (Tee)
Colors / Finishes Available Black Matte
Handle Material Metal
View Details
4
Specs
Handle Type Folding Handles, Chassis Handles
Material Description Brass
Height 1.84 inches (46.83 mm)
View Details
FLUSH PULL - HH-KL160 - HH-KL160 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Handle Type FlushPull; 2-point Handle
Colors / Finishes Available Satin
Handle Material Metal
View Details
Assembly housing MBGAC - MBGAC - MBGAC444 -  - Schmersal Inc.
Specs
Height 3.15 inches (80 mm)
Tapered Handle Diameter 3.94 inches (100 mm)
View Details