Kipp, Inc. Tubular Handle - Through Hole, Bighand Large Door Application KBHH-690

Description
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . The Bighand tubular handle with its ergonomic oval shape and selected tube size provides a secure and comfortable grip. Tube Color Natural. Cap Color Red. Fasteners not included. Recommended fastener M8 or 1/4-20.
Description
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . The Bighand tubular handle with its ergonomic oval shape and selected tube size provides a secure and comfortable grip. Tube Color Natural. Cap Color Red. Fasteners not included. Recommended fastener M8 or 1/4-20.

Suppliers

Company
Product
Description
Supplier Links
Tubular Handle - Through Hole, Bighand Large Door Application - KBHH-690 - Reid Supply
Norton Shores, MI, United States
Tubular Handle - Through Hole, Bighand Large Door Application
KBHH-690
Tubular Handle - Through Hole, Bighand Large Door Application KBHH-690
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . The Bighand tubular handle with its ergonomic oval shape and selected tube size provides a secure and comfortable grip. Tube Color Natural. Cap Color Red. Fasteners not included. Recommended fastener M8 or 1/4-20.

Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies.


. The Bighand tubular handle with its ergonomic oval shape and selected tube size provides a secure and comfortable grip. Tube Color Natural. Cap Color Red. Fasteners not included. Recommended fastener M8 or 1/4-20.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Handles and Pulls (industrial)
Product Number KBHH-690
Product Name Tubular Handle - Through Hole, Bighand Large Door Application
Colors / Finishes Available Natural
Handle Material Metal
Material Description Aluminum
Height 2.97 inches (75.49 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Compact Work Supports with Cam Handle - BJ362 - Imao-Fixtureworks
Specs
Colors / Finishes Available Chrome Plated
Handle Material Metal
Material Description Body / Pin: S45C Steel; Piston: SCM440 Steel ; Cam Handle: Die Cast Zinc
View Details
3
Specs
Handle Type Oval Type Handle
Material Description Brass
Height 1.28 inches (32.54 mm)
View Details
BRASS PLATED RECESS PULL - SP-35/PB - SP-35/PB - Sugatsune America, Inc.
Specs
Handle Type 2-point Handle
Colors / Finishes Available Polished, Black
Handle Material Metal; Plastic
View Details
Assembly housing KG - KG - KG443-A -  - Schmersal Inc.
Specs
Height 3.35 inches (85 mm)
Tapered Handle Diameter 6.3 inches (160 mm)
View Details