Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies.
. The Bighand tubular handle with its ergonomic oval shape and selected tube size provides a secure and comfortable grip. Tube Color Black. Cap Color Red. Fasteners not included. Recommended fastener M8 or 1/4-20.
| Reid Supply | |
|---|---|
| Product Category | Handles and Pulls (industrial) |
| Product Number | KBHH-615 |
| Product Name | Tubular Handle - Through Hole, Bighand Large Door Application |
| Colors / Finishes Available | Red |
| Handle Material | Metal |
| Material Description | Aluminium |
| Height | 2.97 inches (75.49 mm) |