Kipp, Inc. Tubular Handle - Through Hole, Bighand Large Door Application KBHH-490

Description
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . The Bighand tubular handle with its ergonomic oval shape and selected tube size provides a secure and comfortable grip. Tube Color Natural. Cap Color Orange. Fasteners not included. Recommended fastener M8 or 1/4-20.
Description
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . The Bighand tubular handle with its ergonomic oval shape and selected tube size provides a secure and comfortable grip. Tube Color Natural. Cap Color Orange. Fasteners not included. Recommended fastener M8 or 1/4-20.

Suppliers

Company
Product
Description
Supplier Links
Tubular Handle - Through Hole, Bighand Large Door Application - KBHH-490 - Reid Supply
Norton Shores, MI, United States
Tubular Handle - Through Hole, Bighand Large Door Application
KBHH-490
Tubular Handle - Through Hole, Bighand Large Door Application KBHH-490
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . The Bighand tubular handle with its ergonomic oval shape and selected tube size provides a secure and comfortable grip. Tube Color Natural. Cap Color Orange. Fasteners not included. Recommended fastener M8 or 1/4-20.

Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies.


. The Bighand tubular handle with its ergonomic oval shape and selected tube size provides a secure and comfortable grip. Tube Color Natural. Cap Color Orange. Fasteners not included. Recommended fastener M8 or 1/4-20.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Handles and Pulls (industrial)
Product Number KBHH-490
Product Name Tubular Handle - Through Hole, Bighand Large Door Application
Colors / Finishes Available Natural
Handle Material Metal
Material Description Aluminum
Height 2.97 inches (75.49 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Camlocks - 2585193 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Key Lock
View Details
Assembly housing MBGAC - MBGAC - MBGAC532 -  - Schmersal Inc.
Specs
Height 3.15 inches (80 mm)
Tapered Handle Diameter 3.94 inches (100 mm)
View Details
Handles - HM1306-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Handle Material Plastic
Mounting Type Screw Holes, Back
View Details