Kipp, Inc. Tubular Handle - Through Hole, Bighand Large Door Application KBHH-475

Description
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . The Bighand tubular handle with its ergonomic oval shape and selected tube size provides a secure and comfortable grip. Tube Color Black. Cap Color Red. Fasteners not included. Recommended fastener M8 or 1/4-20.
Description
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . The Bighand tubular handle with its ergonomic oval shape and selected tube size provides a secure and comfortable grip. Tube Color Black. Cap Color Red. Fasteners not included. Recommended fastener M8 or 1/4-20.

Suppliers

Company
Product
Description
Supplier Links
Tubular Handle - Through Hole, Bighand Large Door Application - KBHH-475 - Reid Supply
Norton Shores, MI, United States
Tubular Handle - Through Hole, Bighand Large Door Application
KBHH-475
Tubular Handle - Through Hole, Bighand Large Door Application KBHH-475
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . The Bighand tubular handle with its ergonomic oval shape and selected tube size provides a secure and comfortable grip. Tube Color Black. Cap Color Red. Fasteners not included. Recommended fastener M8 or 1/4-20.

Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies.


. The Bighand tubular handle with its ergonomic oval shape and selected tube size provides a secure and comfortable grip. Tube Color Black. Cap Color Red. Fasteners not included. Recommended fastener M8 or 1/4-20.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Handles and Pulls (industrial)
Product Number KBHH-475
Product Name Tubular Handle - Through Hole, Bighand Large Door Application
Colors / Finishes Available Red
Handle Material Metal
Material Description Aluminium
Height 2.97 inches (75.49 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cam Levers Adjustable External Thread - 40140 - Jergens, Inc.
Specs
Handle Type Lever
Colors / Finishes Available Powder-Coated in Black
Handle Material Metal
View Details
Handles - 36-8353-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Type Screw Holes, Front
View Details
Stainless Steel Equipment Handle - SRH1 - Imao-Fixtureworks
Specs
Handle Type 2-point Handle
Handle Material Metal
Material Description Stainless Steel (SUS303)
View Details
Assembly housing KG - KG - MBK311/GB -  - Schmersal Inc.
Specs
Height 3.31 inches (84 mm)
Tapered Handle Diameter 3.35 inches (85 mm)
View Details