Kipp, Inc. Tubular Handle - Through Hole, Bighand Large Door Application KBHH-45

Description
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . The Bighand tubular handle with its ergonomic oval shape and selected tube size provides a secure and comfortable grip. Tube Color Charcoal. Cap Color Red. Fasteners not included. Recommended fastener M8 or 1/4-20.
Description
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . The Bighand tubular handle with its ergonomic oval shape and selected tube size provides a secure and comfortable grip. Tube Color Charcoal. Cap Color Red. Fasteners not included. Recommended fastener M8 or 1/4-20.

Suppliers

Company
Product
Description
Supplier Links
Tubular Handle - Through Hole, Bighand Large Door Application - KBHH-45 - Reid Supply
Norton Shores, MI, United States
Tubular Handle - Through Hole, Bighand Large Door Application
KBHH-45
Tubular Handle - Through Hole, Bighand Large Door Application KBHH-45
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . The Bighand tubular handle with its ergonomic oval shape and selected tube size provides a secure and comfortable grip. Tube Color Charcoal. Cap Color Red. Fasteners not included. Recommended fastener M8 or 1/4-20.

Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies.


. The Bighand tubular handle with its ergonomic oval shape and selected tube size provides a secure and comfortable grip. Tube Color Charcoal. Cap Color Red. Fasteners not included. Recommended fastener M8 or 1/4-20.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Handles and Pulls (industrial)
Product Number KBHH-45
Product Name Tubular Handle - Through Hole, Bighand Large Door Application
Colors / Finishes Available Charcoal
Handle Material Metal
Material Description Aluminum
Height 2.97 inches (75.49 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drawer Handles & Cabinet Handles - 2565593 - RS Components, Ltd.
Hammond Manufacturing Company Inc.
Specs
Material Description Steel
Height 1.18 inches (30 mm)
Handle Length 0.3543 inches (9 mm)
View Details
2 suppliers
4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Handle Type Round Type Handle
Material Description Aluminum Alloy
Height 1.88 inches (47.62 mm)
View Details
Round Aluminum Instrumentation Handle - 514 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.5 inches (38.1 mm)
Handle Length 6 inches (152 mm)
View Details
3 suppliers
Speed Handle - SH - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Colors / Finishes Available Powder Baked Finish, Black
Handle Material Metal
Material Description Body & Lever: Ductile Cast Iron (FCD450)
View Details