Kipp, Inc. Tubular Handle - Through Hole, Bighand Large Door Application KBHH-35

Description
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . The Bighand tubular handle with its ergonomic oval shape and selected tube size provides a secure and comfortable grip. Tube Color Black. Cap Color Green. Fasteners not included. Recommended fastener M8 or 1/4-20.
Description
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . The Bighand tubular handle with its ergonomic oval shape and selected tube size provides a secure and comfortable grip. Tube Color Black. Cap Color Green. Fasteners not included. Recommended fastener M8 or 1/4-20.

Suppliers

Company
Product
Description
Supplier Links
Tubular Handle - Through Hole, Bighand Large Door Application - KBHH-35 - Reid Supply
Norton Shores, MI, United States
Tubular Handle - Through Hole, Bighand Large Door Application
KBHH-35
Tubular Handle - Through Hole, Bighand Large Door Application KBHH-35
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . The Bighand tubular handle with its ergonomic oval shape and selected tube size provides a secure and comfortable grip. Tube Color Black. Cap Color Green. Fasteners not included. Recommended fastener M8 or 1/4-20.

Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies.


. The Bighand tubular handle with its ergonomic oval shape and selected tube size provides a secure and comfortable grip. Tube Color Black. Cap Color Green. Fasteners not included. Recommended fastener M8 or 1/4-20.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Handles and Pulls (industrial)
Product Number KBHH-35
Product Name Tubular Handle - Through Hole, Bighand Large Door Application
Colors / Finishes Available Black
Handle Material Metal
Material Description Aluminum
Height 2.97 inches (75.49 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Handles - HM1308-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Handle Material Metal
Mounting Type Screw Holes, Back
View Details
4
Specs
Handle Type Folding Handles, Chassis Handles
Material Description Brass
Height 1.84 inches (46.83 mm)
View Details
Round Aluminum Instrumentation Handle - 525 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.75 inches (44.45 mm)
Handle Length 5 inches (127 mm)
View Details
3 suppliers
Ergostyle Adjustable Handle - EAL - Imao-Fixtureworks
Specs
Handle Type Adjustable
Colors / Finishes Available Black Matte
Features Locking/Latching
View Details