Kipp, Inc. Actima Clamping Device KAC-9

Description
The Actima clamping device is self-locking and designed for smooth, precise clamping that is both repeatable and very forceful. It can be used for thrust or tension clamping, and is ideal to build into clamping fixtures, such as a teeter-totter. The clamping plunger of every Actima clamp has a travel of 12 mm. Reid Supply offers left hand and right hand thrust and pull Actima handles along with a variety of mounting hardware and accessories for toggle clamps of all diameters and latching applications . Actima Clamping Element with Through Hole Steel, Right/Pull. The travel path is 10 mm. Self-locking occurs in any position during the final 2 mm of clamp travel, so workpieces with tolerances of up to 1.5 mm can be safely clamped. The Actima Clamping Device can be mounted in any horizontal or vertical position. Standard parts enable further applications and are available as optional accessories. All parts of the cam system subject to heavy loads are case-hardened (thrust sleeve and accessories only if specified). The maximum permissible clamping force is approximately 4905 N. Steel black oxide finish, housing in black thermoplastic, ball knob in red thermoset PF 31.
Description
The Actima clamping device is self-locking and designed for smooth, precise clamping that is both repeatable and very forceful. It can be used for thrust or tension clamping, and is ideal to build into clamping fixtures, such as a teeter-totter. The clamping plunger of every Actima clamp has a travel of 12 mm. Reid Supply offers left hand and right hand thrust and pull Actima handles along with a variety of mounting hardware and accessories for toggle clamps of all diameters and latching applications . Actima Clamping Element with Through Hole Steel, Right/Pull. The travel path is 10 mm. Self-locking occurs in any position during the final 2 mm of clamp travel, so workpieces with tolerances of up to 1.5 mm can be safely clamped. The Actima Clamping Device can be mounted in any horizontal or vertical position. Standard parts enable further applications and are available as optional accessories. All parts of the cam system subject to heavy loads are case-hardened (thrust sleeve and accessories only if specified). The maximum permissible clamping force is approximately 4905 N. Steel black oxide finish, housing in black thermoplastic, ball knob in red thermoset PF 31.

Suppliers

Company
Product
Description
Supplier Links
Actima Clamping Device - KAC-9 - Reid Supply
Norton Shores, MI, United States
Actima Clamping Device
KAC-9
Actima Clamping Device KAC-9
The Actima clamping device is self-locking and designed for smooth, precise clamping that is both repeatable and very forceful. It can be used for thrust or tension clamping, and is ideal to build into clamping fixtures, such as a teeter-totter. The clamping plunger of every Actima clamp has a travel of 12 mm. Reid Supply offers left hand and right hand thrust and pull Actima handles along with a variety of mounting hardware and accessories for toggle clamps of all diameters and latching applications . Actima Clamping Element with Through Hole Steel, Right/Pull. The travel path is 10 mm. Self-locking occurs in any position during the final 2 mm of clamp travel, so workpieces with tolerances of up to 1.5 mm can be safely clamped. The Actima Clamping Device can be mounted in any horizontal or vertical position. Standard parts enable further applications and are available as optional accessories. All parts of the cam system subject to heavy loads are case-hardened (thrust sleeve and accessories only if specified). The maximum permissible clamping force is approximately 4905 N. Steel black oxide finish, housing in black thermoplastic, ball knob in red thermoset PF 31.

The Actima clamping device is self-locking and designed for smooth, precise clamping that is both repeatable and very forceful. It can be used for thrust or tension clamping, and is ideal to build into clamping fixtures, such as a teeter-totter. The clamping plunger of every Actima clamp has a travel of 12 mm.
Reid Supply offers left hand and right hand thrust and pull Actima handles along with a variety of mounting hardware and accessories for toggle clamps of all diameters and latching applications


. Actima Clamping Element with Through Hole Steel, Right/Pull. The travel path is 10 mm. Self-locking occurs in any position during the final 2 mm of clamp travel, so workpieces with tolerances of up to 1.5 mm can be safely clamped. The Actima Clamping Device can be mounted in any horizontal or vertical position. Standard parts enable further applications and are available as optional accessories. All parts of the cam system subject to heavy loads are case-hardened (thrust sleeve and accessories only if specified). The maximum permissible clamping force is approximately 4905 N. Steel black oxide finish, housing in black thermoplastic, ball knob in red thermoset PF 31.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Hand Clamps
Product Number KAC-9
Product Name Actima Clamping Device
Clamp Type Toggle Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screws - 33301 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Body Material 4140 Steel
View Details
Beam Clamp IPBC WLL ton 2 - 502100200250210 - Certex UK
Specs
Body Material Steel; Alloy steel.
Clamping Width 0.0 to 0.9843 inch (0.0 to 25 mm)
Clamping Force 4409 lbs (2000 kg)
View Details
Clamps - 8296173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Screw clamp
Body Material Steel; Steel
Capacity / Jaw Opening 7.87 inch (200 mm)
View Details
Beam Clamp - BH-502 - Appleton Electric
Appleton Electric
Specs
Clamping Mechanism Screw
Body Material Malleable Iron
Capacity / Jaw Opening 1 inch (25.4 mm)
View Details