Kipp, Inc. Folding Crank Handle GK-910

Description
Crank handles are designed for applications that involve frequent adjustments. Click the links to find our offer of fixed crank handles, revolving crank handles, folding crank handles styles to fit your handwheel. Reid Supply provides you with the full range of industrial and machine crank handles. From metal, steel and plastic, choose the right material and thread size in both metric and inch. See our Industrial and Machine Crank Handle Guide and download the detailed 28 page PDF Engineer Guide: Knobs, Handles and Handwheels for choosing the right Crank Handle for your needs. . Thermoplastic Fold-Down Straight-Arm 90° radius Revolving/Folding Crank Handle is ideal for use in mechanical assemblies or similar applications.
Description
Crank handles are designed for applications that involve frequent adjustments. Click the links to find our offer of fixed crank handles, revolving crank handles, folding crank handles styles to fit your handwheel. Reid Supply provides you with the full range of industrial and machine crank handles. From metal, steel and plastic, choose the right material and thread size in both metric and inch. See our Industrial and Machine Crank Handle Guide and download the detailed 28 page PDF Engineer Guide: Knobs, Handles and Handwheels for choosing the right Crank Handle for your needs. . Thermoplastic Fold-Down Straight-Arm 90° radius Revolving/Folding Crank Handle is ideal for use in mechanical assemblies or similar applications.

Suppliers

Company
Product
Description
Supplier Links
Folding Crank Handle - GK-910 - Reid Supply
Norton Shores, MI, United States
Folding Crank Handle
GK-910
Folding Crank Handle GK-910
Crank handles are designed for applications that involve frequent adjustments. Click the links to find our offer of fixed crank handles, revolving crank handles, folding crank handles styles to fit your handwheel. Reid Supply provides you with the full range of industrial and machine crank handles. From metal, steel and plastic, choose the right material and thread size in both metric and inch. See our Industrial and Machine Crank Handle Guide and download the detailed 28 page PDF Engineer Guide: Knobs, Handles and Handwheels for choosing the right Crank Handle for your needs. . Thermoplastic Fold-Down Straight-Arm 90° radius Revolving/Folding Crank Handle is ideal for use in mechanical assemblies or similar applications.

Crank handles are designed for applications that involve frequent adjustments. Click the links to find our offer of fixed crank handles, revolving crank handles, folding crank handles styles to fit your handwheel.
Reid Supply provides you with the full range of industrial and machine crank handles.
From metal, steel and plastic, choose the right material and thread size in both metric and inch.
See our Industrial and Machine Crank Handle Guide and download the detailed 28 page PDF Engineer Guide: Knobs, Handles and Handwheels for choosing the right Crank Handle for your needs.


. Thermoplastic Fold-Down Straight-Arm 90° radius Revolving/Folding Crank Handle is ideal for use in mechanical assemblies or similar applications.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Handles and Pulls (industrial)
Product Number GK-910
Product Name Folding Crank Handle
Handle Type Crank
Features FoldAway; Revolving Handle
Handle Material Plastic
Material Description Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

Handles - HM1280-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Handle Material Metal
Mounting Type Screw Holes, Back
View Details
6.4375
Specs
Handle Type Oval Type Handle
Material Description Aluminum
Height 1.75 inches (44.45 mm)
View Details
Round Aluminum Instrumentation Handle - 522 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.5 inches (38.1 mm)
Handle Length 5.5 inches (140 mm)
View Details
4 suppliers
Steel Handle - SA, RA - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Colors / Finishes Available Hard Chrome Plated
Features Revolving Handle (optional feature)
Handle Material Metal
View Details