Kipp, Inc. Height Adjustment Bolt 1291620

Description
Height adjustment bolts are used when dealing with the positioning and alignment of motors, motor units, drive components and production lines. . Item N/A is made of Stainless Steel and features a Low Profile. Item is charactersised by its travel which ranges between N/A.
Description
Height adjustment bolts are used when dealing with the positioning and alignment of motors, motor units, drive components and production lines. . Item N/A is made of Stainless Steel and features a Low Profile. Item is charactersised by its travel which ranges between N/A.

Suppliers

Company
Product
Description
Supplier Links
Height Adjustment Bolt - 1291620 - Reid Supply
Norton Shores, MI, United States
Height Adjustment Bolt
1291620
Height Adjustment Bolt 1291620
Height adjustment bolts are used when dealing with the positioning and alignment of motors, motor units, drive components and production lines. . Item N/A is made of Stainless Steel and features a Low Profile. Item is charactersised by its travel which ranges between N/A.

Height adjustment bolts are used when dealing with the positioning and alignment of motors, motor units, drive components and production lines.


. Item N/A is made of Stainless Steel and features a Low Profile. Item is charactersised by its travel which ranges between N/A.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Work Supports and Fixture Jacks
Product Number 1291620
Product Name Height Adjustment Bolt
Plunger / Suppport Surface Diameter 2.28 inch (57.99 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Self-Centering Vise Inserts - 5JIDPK.5 - Jergens, Inc.
Specs
Type Work Support
View Details
Spring Support - BJ747 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type Fixture Jack
Plunger Actuation Spring-actuated
Plunger / Suppport Surface Diameter 0.5512 to 1.57 inch (14 to 40 mm)
View Details
Air-Advanced Work Supports - Block Type (1600, 2900, 6500 lbs) - Carr Lane Manufacturing Co.
Specs
Type Work Support
Plunger Actuation Air / Fluid Actuated
Plunger / Suppport Surface Diameter 0.6299 to 1.38 inch (16 to 35 mm)
View Details
Naams Aab401a Riser Angle Bracket -  - Tech Rim Standards, LLC
Specs
Type Work Support
Height (compressed) 15.75 inch (400 mm)
View Details