Kipp, Inc. Height Adjustment Bolt 1291588

Description
Height adjustment bolts are used when dealing with the positioning and alignment of motors, motor units, drive components and production lines. . Item N/A is made of Stainless Steel and features a Locking Counter-Nut. Item is charactersised by its travel which ranges between N/A.
Description
Height adjustment bolts are used when dealing with the positioning and alignment of motors, motor units, drive components and production lines. . Item N/A is made of Stainless Steel and features a Locking Counter-Nut. Item is charactersised by its travel which ranges between N/A.

Suppliers

Company
Product
Description
Supplier Links
Height Adjustment Bolt - 1291588 - Reid Supply
Norton Shores, MI, United States
Height Adjustment Bolt
1291588
Height Adjustment Bolt 1291588
Height adjustment bolts are used when dealing with the positioning and alignment of motors, motor units, drive components and production lines. . Item N/A is made of Stainless Steel and features a Locking Counter-Nut. Item is charactersised by its travel which ranges between N/A.

Height adjustment bolts are used when dealing with the positioning and alignment of motors, motor units, drive components and production lines.


. Item N/A is made of Stainless Steel and features a Locking Counter-Nut. Item is charactersised by its travel which ranges between N/A.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Work Supports and Fixture Jacks
Product Number 1291588
Product Name Height Adjustment Bolt
Plunger / Suppport Surface Diameter 2.28 inch (57.99 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Riser Screws - CP156-S - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type Fixture Jack
Plunger / Suppport Surface Diameter 0.6496 to 1.3 inch (16.5 to 33 mm)
Mounting Threaded Body
View Details
Fluid-Advanced Work Supports - Threaded Body Micro (900 lbs) - Carr Lane Manufacturing Co.
Specs
Type Work Support
Plunger Actuation Air / Fluid Actuated
Plunger / Suppport Surface Diameter 1.02 inch (26 mm)
View Details
Naams Arb135m Tubular Riser Construction -  - Tech Rim Standards, LLC
Specs
Type Work Support
Height (compressed) 53.15 inch (1350 mm)
View Details