Kipp, Inc. Sandwich Mount 1290977

Description
Single End Male Sandwich Mounts absorb transmissions between two panels, equipment, or machinery that can cause harmful vibrations, noise, and shock. The rubber material is durable and the stud is bonded for added strength.Comical shape, Double End Male/Male Sandwich Mounts absorb transmissions between two panels, equipment, or machinery that can cause harmful vibrations, noise, and shock. The rubber material is durable and the studs are bonded for strength. Sandwich mounts absorb transmissions between two metal panels or machinery, while bonded mounts provide multi-directional vibration isolation. . 15.0 mm high Rubber Sandwich Mount with M8 x 1.25 M8 x 1.25 threaded stud absorbs the transmission of vibration and noise for 1420 kN compression loads and shear loads.
Description
Single End Male Sandwich Mounts absorb transmissions between two panels, equipment, or machinery that can cause harmful vibrations, noise, and shock. The rubber material is durable and the stud is bonded for added strength.Comical shape, Double End Male/Male Sandwich Mounts absorb transmissions between two panels, equipment, or machinery that can cause harmful vibrations, noise, and shock. The rubber material is durable and the studs are bonded for strength. Sandwich mounts absorb transmissions between two metal panels or machinery, while bonded mounts provide multi-directional vibration isolation. . 15.0 mm high Rubber Sandwich Mount with M8 x 1.25 M8 x 1.25 threaded stud absorbs the transmission of vibration and noise for 1420 kN compression loads and shear loads.

Suppliers

Company
Product
Description
Supplier Links
Sandwich Mount - 1290977 - Reid Supply
Norton Shores, MI, United States
Sandwich Mount
1290977
Sandwich Mount 1290977
Single End Male Sandwich Mounts absorb transmissions between two panels, equipment, or machinery that can cause harmful vibrations, noise, and shock. The rubber material is durable and the stud is bonded for added strength.Comical shape, Double End Male/Male Sandwich Mounts absorb transmissions between two panels, equipment, or machinery that can cause harmful vibrations, noise, and shock. The rubber material is durable and the studs are bonded for strength. Sandwich mounts absorb transmissions between two metal panels or machinery, while bonded mounts provide multi-directional vibration isolation. . 15.0 mm high Rubber Sandwich Mount with M8 x 1.25 M8 x 1.25 threaded stud absorbs the transmission of vibration and noise for 1420 kN compression loads and shear loads.

Single End Male Sandwich Mounts absorb transmissions between two panels, equipment, or machinery that can cause harmful vibrations, noise, and shock. The rubber material is durable and the stud is bonded for added strength.Comical shape, Double End Male/Male Sandwich Mounts absorb transmissions between two panels, equipment, or machinery that can cause harmful vibrations, noise, and shock. The rubber material is durable and the studs are bonded for strength. Sandwich mounts absorb transmissions between two metal panels or machinery, while bonded mounts provide multi-directional vibration isolation.


. 15.0 mm high Rubber Sandwich Mount with M8 x 1.25 M8 x 1.25 threaded stud absorbs the transmission of vibration and noise for 1420 kN compression loads and shear loads.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Vibration Isolators and Machine Mounts
Product Number 1290977
Product Name Sandwich Mount
Application Vibration Isolation
Unlock Full Specs
to access all available technical data

Similar Products

SELF-ADJUSTING GLIDE 6MM - SAJ30-12-6N3 - SAJ30-12-6N3 - Sugatsune America, Inc.
Specs
Type Leveling Foot
Features Threaded Stud
Load Capacity 79.00 lbs (35.83 kg)
View Details
High Value Series Stud Style Extended Length w/Elastomer Pad - Stainless Steel - HVESSP299S - Vlier
Specs
Application Leveling
Type Dampening Pad; Leveling Pad; Stud Plate Mount
Features Stainless Steel; Swivel Heads
View Details
Threaded Leveling Pads - 32524 - Jergens, Inc.
Specs
Application Leveling
Type Leveling Pad
Features Metric; Swivel Heads; Threaded Stud
View Details
1.68
Specs
Application Vibration Isolation
Load Capacity 20.00 lbs (9.07 kg)
Thickness 0.75 inch (19.05 mm)
View Details