Kipp, Inc. Sandwich Mount 1290959

Description
Single End Male Sandwich Mounts absorb transmissions between two panels, equipment, or machinery that can cause harmful vibrations, noise, and shock. The rubber material is durable and the stud is bonded for added strength.Comical shape, Double End Male/Male Sandwich Mounts absorb transmissions between two panels, equipment, or machinery that can cause harmful vibrations, noise, and shock. The rubber material is durable and the studs are bonded for strength. Sandwich mounts absorb transmissions between two metal panels or machinery, while bonded mounts provide multi-directional vibration isolation. . 15.0 mm high Rubber Sandwich Mount with M4 x .7 M4 x .7 threaded stud absorbs the transmission of vibration and noise for 100 kN compression loads and shear loads.
Description
Single End Male Sandwich Mounts absorb transmissions between two panels, equipment, or machinery that can cause harmful vibrations, noise, and shock. The rubber material is durable and the stud is bonded for added strength.Comical shape, Double End Male/Male Sandwich Mounts absorb transmissions between two panels, equipment, or machinery that can cause harmful vibrations, noise, and shock. The rubber material is durable and the studs are bonded for strength. Sandwich mounts absorb transmissions between two metal panels or machinery, while bonded mounts provide multi-directional vibration isolation. . 15.0 mm high Rubber Sandwich Mount with M4 x .7 M4 x .7 threaded stud absorbs the transmission of vibration and noise for 100 kN compression loads and shear loads.

Suppliers

Company
Product
Description
Supplier Links
Sandwich Mount - 1290959 - Reid Supply
Norton Shores, MI, United States
Sandwich Mount
1290959
Sandwich Mount 1290959
Single End Male Sandwich Mounts absorb transmissions between two panels, equipment, or machinery that can cause harmful vibrations, noise, and shock. The rubber material is durable and the stud is bonded for added strength.Comical shape, Double End Male/Male Sandwich Mounts absorb transmissions between two panels, equipment, or machinery that can cause harmful vibrations, noise, and shock. The rubber material is durable and the studs are bonded for strength. Sandwich mounts absorb transmissions between two metal panels or machinery, while bonded mounts provide multi-directional vibration isolation. . 15.0 mm high Rubber Sandwich Mount with M4 x .7 M4 x .7 threaded stud absorbs the transmission of vibration and noise for 100 kN compression loads and shear loads.

Single End Male Sandwich Mounts absorb transmissions between two panels, equipment, or machinery that can cause harmful vibrations, noise, and shock. The rubber material is durable and the stud is bonded for added strength.Comical shape, Double End Male/Male Sandwich Mounts absorb transmissions between two panels, equipment, or machinery that can cause harmful vibrations, noise, and shock. The rubber material is durable and the studs are bonded for strength. Sandwich mounts absorb transmissions between two metal panels or machinery, while bonded mounts provide multi-directional vibration isolation.


. 15.0 mm high Rubber Sandwich Mount with M4 x .7 M4 x .7 threaded stud absorbs the transmission of vibration and noise for 100 kN compression loads and shear loads.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Vibration Isolators and Machine Mounts
Product Number 1290959
Product Name Sandwich Mount
Application Vibration Isolation
Unlock Full Specs
to access all available technical data

Similar Products

LEVELING GLIDE - MKRL-40-12-32B6 - MKRL-40-12-32B6 - Sugatsune America, Inc.
Specs
Application Leveling
Type Leveling Foot
View Details
High Value Series Stud Style Extended Length - Steel w/Gold Chromate Finish - HVP301S - Vlier
Specs
Application Leveling
Type Stud Plate Mount
Features Swivel Heads
View Details
2.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 30.00 lbs (13.61 kg)
Thickness 1.00 inch (25.40 mm)
View Details