Kipp & Zonen, Inc. Radiometer SUV5 UV

Description
For monitoring of ‘total UV’ irradiance Excellent linearity and directional response Active temperature correction from -40°C to +80°C No change of desiccant for 10 years RS-485 Modbus® communication 5 year warranty (*) SUV5 is a general-purpose instrument for applications in meteorology, for material testing, for monitoring of lamps and for use in ageing tests in solar simulators. The high quality dome and diffuser give optimized directional response. An optical filter provides sensitivity to combined UVA and UVB irradiance, as shown in the graph below. The photodiode generates a voltage output linearly proportional to the UV intensity. SUV5 is not suitable for the measurement of specific parts of the UV spectrum such as UVA, UVB or UVE / UV Index. For measurement of these individual parameters our UVS Series is required. A waterproof plug and socket cable connection facilitates easy installation. The snap-on sun shield protects the connector and allows viewing of the integrated bubble level. The SUV5 has Modbus® interface, amplified analogue output, fast response time and temperature corrected measurement data. The wide and low power supply range from 5 to 30 VDC makes integration in meteorological and industrial application easy. The SUV5 is extremely robust and comes with 5 years warranty (*). Thanks to standardized output and connections of every SUV5, exchanging instruments for recalibration is easy. SmartExplorer Windows™ software for data logging, display of data and Modbus® address setting is provided as standard. (*) This product will need to be registered by the end-user within 6 months of purchase to activate the warranty extension.
Datasheet
Description
For monitoring of ‘total UV’ irradiance Excellent linearity and directional response Active temperature correction from -40°C to +80°C No change of desiccant for 10 years RS-485 Modbus® communication 5 year warranty (*) SUV5 is a general-purpose instrument for applications in meteorology, for material testing, for monitoring of lamps and for use in ageing tests in solar simulators. The high quality dome and diffuser give optimized directional response. An optical filter provides sensitivity to combined UVA and UVB irradiance, as shown in the graph below. The photodiode generates a voltage output linearly proportional to the UV intensity. SUV5 is not suitable for the measurement of specific parts of the UV spectrum such as UVA, UVB or UVE / UV Index. For measurement of these individual parameters our UVS Series is required. A waterproof plug and socket cable connection facilitates easy installation. The snap-on sun shield protects the connector and allows viewing of the integrated bubble level. The SUV5 has Modbus® interface, amplified analogue output, fast response time and temperature corrected measurement data. The wide and low power supply range from 5 to 30 VDC makes integration in meteorological and industrial application easy. The SUV5 is extremely robust and comes with 5 years warranty (*). Thanks to standardized output and connections of every SUV5, exchanging instruments for recalibration is easy. SmartExplorer Windows™ software for data logging, display of data and Modbus® address setting is provided as standard. (*) This product will need to be registered by the end-user within 6 months of purchase to activate the warranty extension.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Radiometer - SUV5 UV - Kipp & Zonen, Inc.
Bohemia, NY, United States
Radiometer
SUV5 UV
Radiometer SUV5 UV
For monitoring of ‘total UV’ irradiance Excellent linearity and directional response Active temperature correction from -40°C to +80°C No change of desiccant for 10 years RS-485 Modbus® communication 5 year warranty (*) SUV5 is a general-purpose instrument for applications in meteorology, for material testing, for monitoring of lamps and for use in ageing tests in solar simulators. The high quality dome and diffuser give optimized directional response. An optical filter provides sensitivity to combined UVA and UVB irradiance, as shown in the graph below. The photodiode generates a voltage output linearly proportional to the UV intensity. SUV5 is not suitable for the measurement of specific parts of the UV spectrum such as UVA, UVB or UVE / UV Index. For measurement of these individual parameters our UVS Series is required. A waterproof plug and socket cable connection facilitates easy installation. The snap-on sun shield protects the connector and allows viewing of the integrated bubble level. The SUV5 has Modbus® interface, amplified analogue output, fast response time and temperature corrected measurement data. The wide and low power supply range from 5 to 30 VDC makes integration in meteorological and industrial application easy. The SUV5 is extremely robust and comes with 5 years warranty (*). Thanks to standardized output and connections of every SUV5, exchanging instruments for recalibration is easy. SmartExplorer Windows™ software for data logging, display of data and Modbus® address setting is provided as standard. (*) This product will need to be registered by the end-user within 6 months of purchase to activate the warranty extension.
  • For monitoring of ‘total UV’ irradiance
  • Excellent linearity and directional response
  • Active temperature correction from -40°C to +80°C
  • No change of desiccant for 10 years
  • RS-485 Modbus® communication
  • 5 year warranty (*)

SUV5 is a general-purpose instrument for applications in meteorology, for material testing, for monitoring of lamps and for use in ageing tests in solar simulators.
The high quality dome and diffuser give optimized directional response. An optical filter provides sensitivity to combined UVA and UVB irradiance, as shown in the graph below. The photodiode generates a voltage output linearly proportional to the UV intensity.

SUV5 is not suitable for the measurement of specific parts of the UV spectrum such as UVA, UVB or UVE / UV Index. For measurement of these individual parameters our UVS Series is required.

A waterproof plug and socket cable connection facilitates easy installation. The snap-on sun shield protects the connector and allows viewing of the integrated bubble level.

The SUV5 has Modbus® interface, amplified analogue output, fast response time and temperature corrected measurement data. The wide and low power supply range from 5 to 30 VDC makes integration in meteorological and industrial application easy. The SUV5 is extremely robust and comes with 5 years warranty (*).

Thanks to standardized output and connections of every SUV5, exchanging instruments for recalibration is easy. SmartExplorer Windows™ software for data logging, display of data and Modbus® address setting is provided as standard.

(*) This product will need to be registered by the end-user within 6 months of purchase to activate the warranty extension.

Supplier's Site Datasheet

Technical Specifications

  Kipp & Zonen, Inc.
Product Category Radiometers
Product Number SUV5 UV
Product Name Radiometer
Wavelength Range 280 to 400 nm (2800 to 4000 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Spectroradiometer - DTS140 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Wavelength Range 360 to 1040 nm (3600 to 10400 Å)
Display Type Alpha Numeric
Mounting / Environment Lab / Benchtop
View Details
Light-Curing Equipment, ACCU-CAL™ 160 Radiometers -  - Dymax
Specs
Wavelength Range 328 nm (3280 Å)
Power Range 1 to 10000 mW/cm²
Accuracy 0.5000 %
View Details
UV Radiometer for Spot Curing - OmniCure R2000 - Excelitas Technologies Corp.
Specs
Wavelength Range 250 to 1000 nm (2500 to 10000 Å)
Power Range 5 to 60000 mW/cm²
Accuracy 10 %
View Details