Kipp & Zonen, Inc. Sky Radiometer POM-01

Description
Direct solar measurements using an integrated solar tracker Diffuse and scattered measurements by programmed sky scans Active sun sensor tracking correction The POM-01 sky radiometer uses a single detector and a rotating filter wheel to measure radiation in seven narrow wavebands from 315 nm to 1020 nm. The dedicated sun tracker enables measurement either directly from the sun or at user-defined angles away from the sun. The instrument has a base with levelling feet and a sun sensor for active tracking. Installation is quick and simple. A precipitation sensor is included so that the radiometer is pointed downwards during rain to keep the optics clean. POM-01 must be connected to a PC running the operating software in order to make measurements and store data. The software allows comprehensive user selection of the scanning modes. POM-01 is used in the Asia-Pacific SKYNET network and for aerosol monitoring and satellite ground-truthing around the world. The POM data can be post-processed to provide parameters including aerosol optical depth, scattering coefficients, aerosol distribution and energy distribution.
Datasheet
Description
Direct solar measurements using an integrated solar tracker Diffuse and scattered measurements by programmed sky scans Active sun sensor tracking correction The POM-01 sky radiometer uses a single detector and a rotating filter wheel to measure radiation in seven narrow wavebands from 315 nm to 1020 nm. The dedicated sun tracker enables measurement either directly from the sun or at user-defined angles away from the sun. The instrument has a base with levelling feet and a sun sensor for active tracking. Installation is quick and simple. A precipitation sensor is included so that the radiometer is pointed downwards during rain to keep the optics clean. POM-01 must be connected to a PC running the operating software in order to make measurements and store data. The software allows comprehensive user selection of the scanning modes. POM-01 is used in the Asia-Pacific SKYNET network and for aerosol monitoring and satellite ground-truthing around the world. The POM data can be post-processed to provide parameters including aerosol optical depth, scattering coefficients, aerosol distribution and energy distribution.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sky Radiometer - POM-01 - Kipp & Zonen, Inc.
Bohemia, NY, United States
Sky Radiometer
POM-01
Sky Radiometer POM-01
Direct solar measurements using an integrated solar tracker Diffuse and scattered measurements by programmed sky scans Active sun sensor tracking correction The POM-01 sky radiometer uses a single detector and a rotating filter wheel to measure radiation in seven narrow wavebands from 315 nm to 1020 nm. The dedicated sun tracker enables measurement either directly from the sun or at user-defined angles away from the sun. The instrument has a base with levelling feet and a sun sensor for active tracking. Installation is quick and simple. A precipitation sensor is included so that the radiometer is pointed downwards during rain to keep the optics clean. POM-01 must be connected to a PC running the operating software in order to make measurements and store data. The software allows comprehensive user selection of the scanning modes. POM-01 is used in the Asia-Pacific SKYNET network and for aerosol monitoring and satellite ground-truthing around the world. The POM data can be post-processed to provide parameters including aerosol optical depth, scattering coefficients, aerosol distribution and energy distribution.
  • Direct solar measurements using an integrated solar tracker
  • Diffuse and scattered measurements by programmed sky scans
  • Active sun sensor tracking correction

The POM-01 sky radiometer uses a single detector and a rotating filter wheel to measure radiation in seven narrow wavebands from 315 nm to 1020 nm. The dedicated sun tracker enables measurement either directly from the sun or at user-defined angles away from the sun.

The instrument has a base with levelling feet and a sun sensor for active tracking. Installation is quick and simple. A precipitation sensor is included so that the radiometer is pointed downwards during rain to keep the optics clean.

POM-01 must be connected to a PC running the operating software in order to make measurements and store data. The software allows comprehensive user selection of the scanning modes.

POM-01 is used in the Asia-Pacific SKYNET network and for aerosol monitoring and satellite ground-truthing around the world. The POM data can be post-processed to provide parameters including aerosol optical depth, scattering coefficients, aerosol distribution and energy distribution.

Supplier's Site Datasheet

Technical Specifications

  Kipp & Zonen, Inc.
Product Category Radiometers
Product Number POM-01
Product Name Sky Radiometer
Wavelength Range 315 to 1020 nm (3150 to 10200 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Spectroradiometer - CS-2000A - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Wavelength Range 380 to 780 nm (3800 to 7800 Å)
Operating Temperature Range 5 to 35 C (41 to 95 F)
Humidity Range 0.0 to 80 %
View Details
UV Radiometer for Spot Curing - OmniCure R2000 - Excelitas Technologies Corp.
Specs
Wavelength Range 250 to 1000 nm (2500 to 10000 Å)
Power Range 5 to 60000 mW/cm²
Accuracy 10 %
View Details