Kipp & Zonen, Inc. Net Radiometer NR Lite2

Description
Virtually maintenance free Easy to use NR Lite2 is designed for routine measurement of net radiation which is the balance between incoming and outgoing radiation under outdoor conditions. The design of the NR Lite2 is unique. The double-sided detector has black conical absorbers with an anti-stick weather resistant protective coating. In contrast to other sensor designs, NR Lite2 requires no fragile plastic domes. This results in a virtually maintenance free design. The vertical stick prevents birds from affecting the output signal. The NR Lite2 is easy to use. It is based on a thermopile sensor. The voltage is proportional to the net radiation. It can be directly connected to voltmeter or data logger with an mV input. It has the same high quality yellow cable fitted as our other instruments. The NR Lite2 is suitable for outdoor use conditions and fully complies with CE regulations.
Datasheet
Description
Virtually maintenance free Easy to use NR Lite2 is designed for routine measurement of net radiation which is the balance between incoming and outgoing radiation under outdoor conditions. The design of the NR Lite2 is unique. The double-sided detector has black conical absorbers with an anti-stick weather resistant protective coating. In contrast to other sensor designs, NR Lite2 requires no fragile plastic domes. This results in a virtually maintenance free design. The vertical stick prevents birds from affecting the output signal. The NR Lite2 is easy to use. It is based on a thermopile sensor. The voltage is proportional to the net radiation. It can be directly connected to voltmeter or data logger with an mV input. It has the same high quality yellow cable fitted as our other instruments. The NR Lite2 is suitable for outdoor use conditions and fully complies with CE regulations.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Net Radiometer - NR Lite2 - Kipp & Zonen, Inc.
Bohemia, NY, United States
Net Radiometer
NR Lite2
Net Radiometer NR Lite2
Virtually maintenance free Easy to use NR Lite2 is designed for routine measurement of net radiation which is the balance between incoming and outgoing radiation under outdoor conditions. The design of the NR Lite2 is unique. The double-sided detector has black conical absorbers with an anti-stick weather resistant protective coating. In contrast to other sensor designs, NR Lite2 requires no fragile plastic domes. This results in a virtually maintenance free design. The vertical stick prevents birds from affecting the output signal. The NR Lite2 is easy to use. It is based on a thermopile sensor. The voltage is proportional to the net radiation. It can be directly connected to voltmeter or data logger with an mV input. It has the same high quality yellow cable fitted as our other instruments. The NR Lite2 is suitable for outdoor use conditions and fully complies with CE regulations.
  • Virtually maintenance free
  • Easy to use

NR Lite2 is designed for routine measurement of net radiation which is the balance between incoming and outgoing radiation under outdoor conditions.

The design of the NR Lite2 is unique. The double-sided detector has black conical absorbers with an anti-stick weather resistant protective coating. In contrast to other sensor designs, NR Lite2 requires no fragile plastic domes. This results in a virtually maintenance free design. The vertical stick prevents birds from affecting the output signal.

The NR Lite2 is easy to use. It is based on a thermopile sensor. The voltage is proportional to the net radiation. It can be directly connected to voltmeter or data logger with an mV input. It has the same high quality yellow cable fitted as our other instruments.

The NR Lite2 is suitable for outdoor use conditions and fully complies with CE regulations.

Supplier's Site Datasheet

Technical Specifications

  Kipp & Zonen, Inc.
Product Category Radiometers
Product Number NR Lite2
Product Name Net Radiometer
Wavelength Range 200 to 100000 nm (2000 to 1.00E6 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Spectroradiometer - DTS140 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Wavelength Range 360 to 1040 nm (3600 to 10400 Å)
Display Type Alpha Numeric
Mounting / Environment Lab / Benchtop
View Details
UV Radiometer for Spot Curing - OmniCure R2000 - Excelitas Technologies Corp.
Specs
Wavelength Range 250 to 1000 nm (2500 to 10000 Å)
Power Range 5 to 60000 mW/cm²
Accuracy 10 %
View Details