Kipp & Zonen, Inc. Calibration Facility Radiometer CFR

Description
Indoor calibration Pyranometers and albedometers High accuracy ISO 9847 CFR offers a solution for quality control of the stability of the pyranometers that are used in a network. The procedure used complies with Annex A.3 of international standard ISO 9847 "Calibration of Field Pyranometers by Comparison to a Reference Pyranometer". Annex A.3 refers to "Calibration Devices Using Artificial Sources". The facility is manually operated and the time needed for each calibration is approximately 10 minutes. Preparation for a measurement session including warm-up and stabilisation of the calibration lamp will take about 30 minutes. The calibration transfer uncertaintyy between reference and test pyranometers of high quality, such as the CMP 11, is estimated to be ± 1%. The turntable supplied with the CFR is suitable for calibration of CM 6, 11, 21, 22, 31 and CMP 3, 6, 10, 11, 21, 22 pyranometers. Adaptors and alternative turntables are available to suit other pyranometers and albedometers. CFR is supplied without reference pyranometers. These should be purchased separately and be of similar characteristics to the field radiometers under test. To ensure that calibrations are carried out to Kipp & Zonen, WMO and ISO quality standards, special requirements apply for the calibration facility and technicians performing calibrations. Appropriate reference radiometers for the calibrations must be available or purchased, and the calibration of these reference instruments must be traceable to one of the world standards. The calibration room must be secure, temperature controlled, with non-reflecting walls and a stable AC power supply. Technicians responsible for calibrations must have in depth knowledge of all the aspects of calibrations. For the above reasons Kipp & Zonen only supplies calibration facilities in combination with installation and technician training by a Kipp & Zonen specialist. Technicians will receive certificates from Kipp & Zonen stating that they have passed the training to carry out calibrations for specific instrument types to the required standards. Usually, the supply of a calibration facility includes a return visit after 2 years by a Kipp & Zonen specialist; to ensure that the correct operations and procedures are being maintained and that the reference radiometers and measurement electronics have valid calibration certificates.
Datasheet
Description
Indoor calibration Pyranometers and albedometers High accuracy ISO 9847 CFR offers a solution for quality control of the stability of the pyranometers that are used in a network. The procedure used complies with Annex A.3 of international standard ISO 9847 "Calibration of Field Pyranometers by Comparison to a Reference Pyranometer". Annex A.3 refers to "Calibration Devices Using Artificial Sources". The facility is manually operated and the time needed for each calibration is approximately 10 minutes. Preparation for a measurement session including warm-up and stabilisation of the calibration lamp will take about 30 minutes. The calibration transfer uncertaintyy between reference and test pyranometers of high quality, such as the CMP 11, is estimated to be ± 1%. The turntable supplied with the CFR is suitable for calibration of CM 6, 11, 21, 22, 31 and CMP 3, 6, 10, 11, 21, 22 pyranometers. Adaptors and alternative turntables are available to suit other pyranometers and albedometers. CFR is supplied without reference pyranometers. These should be purchased separately and be of similar characteristics to the field radiometers under test. To ensure that calibrations are carried out to Kipp & Zonen, WMO and ISO quality standards, special requirements apply for the calibration facility and technicians performing calibrations. Appropriate reference radiometers for the calibrations must be available or purchased, and the calibration of these reference instruments must be traceable to one of the world standards. The calibration room must be secure, temperature controlled, with non-reflecting walls and a stable AC power supply. Technicians responsible for calibrations must have in depth knowledge of all the aspects of calibrations. For the above reasons Kipp & Zonen only supplies calibration facilities in combination with installation and technician training by a Kipp & Zonen specialist. Technicians will receive certificates from Kipp & Zonen stating that they have passed the training to carry out calibrations for specific instrument types to the required standards. Usually, the supply of a calibration facility includes a return visit after 2 years by a Kipp & Zonen specialist; to ensure that the correct operations and procedures are being maintained and that the reference radiometers and measurement electronics have valid calibration certificates.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Calibration Facility Radiometer - CFR - Kipp & Zonen, Inc.
Bohemia, NY, United States
Calibration Facility Radiometer
CFR
Calibration Facility Radiometer CFR
Indoor calibration Pyranometers and albedometers High accuracy ISO 9847 CFR offers a solution for quality control of the stability of the pyranometers that are used in a network. The procedure used complies with Annex A.3 of international standard ISO 9847 "Calibration of Field Pyranometers by Comparison to a Reference Pyranometer". Annex A.3 refers to "Calibration Devices Using Artificial Sources". The facility is manually operated and the time needed for each calibration is approximately 10 minutes. Preparation for a measurement session including warm-up and stabilisation of the calibration lamp will take about 30 minutes. The calibration transfer uncertaintyy between reference and test pyranometers of high quality, such as the CMP 11, is estimated to be ± 1%. The turntable supplied with the CFR is suitable for calibration of CM 6, 11, 21, 22, 31 and CMP 3, 6, 10, 11, 21, 22 pyranometers. Adaptors and alternative turntables are available to suit other pyranometers and albedometers. CFR is supplied without reference pyranometers. These should be purchased separately and be of similar characteristics to the field radiometers under test. To ensure that calibrations are carried out to Kipp & Zonen, WMO and ISO quality standards, special requirements apply for the calibration facility and technicians performing calibrations. Appropriate reference radiometers for the calibrations must be available or purchased, and the calibration of these reference instruments must be traceable to one of the world standards. The calibration room must be secure, temperature controlled, with non-reflecting walls and a stable AC power supply. Technicians responsible for calibrations must have in depth knowledge of all the aspects of calibrations. For the above reasons Kipp & Zonen only supplies calibration facilities in combination with installation and technician training by a Kipp & Zonen specialist. Technicians will receive certificates from Kipp & Zonen stating that they have passed the training to carry out calibrations for specific instrument types to the required standards. Usually, the supply of a calibration facility includes a return visit after 2 years by a Kipp & Zonen specialist; to ensure that the correct operations and procedures are being maintained and that the reference radiometers and measurement electronics have valid calibration certificates.
  • Indoor calibration
  • Pyranometers and albedometers
  • High accuracy
  • ISO 9847

CFR offers a solution for quality control of the stability of the pyranometers that are used in a network. The procedure used complies with Annex A.3 of international standard ISO 9847 "Calibration of Field Pyranometers by Comparison to a Reference Pyranometer". Annex A.3 refers to "Calibration Devices Using Artificial Sources".

The facility is manually operated and the time needed for each calibration is approximately 10 minutes. Preparation for a measurement session including warm-up and stabilisation of the calibration lamp will take about 30 minutes. The calibration transfer uncertaintyy between reference and test pyranometers of high quality, such as the CMP 11, is estimated to be ± 1%.

The turntable supplied with the CFR is suitable for calibration of CM 6, 11, 21, 22, 31 and CMP 3, 6, 10, 11, 21, 22 pyranometers. Adaptors and alternative turntables are available to suit other pyranometers and albedometers. CFR is supplied without reference pyranometers. These should be purchased separately and be of similar characteristics to the field radiometers under test.

To ensure that calibrations are carried out to Kipp & Zonen, WMO and ISO quality standards, special requirements apply for the calibration facility and technicians performing calibrations. Appropriate reference radiometers for the calibrations must be available or purchased, and the calibration of these reference instruments must be traceable to one of the world standards. The calibration room must be secure, temperature controlled, with non-reflecting walls and a stable AC power supply. Technicians responsible for calibrations must have in depth knowledge of all the aspects of calibrations.

For the above reasons Kipp & Zonen only supplies calibration facilities in combination with installation and technician training by a Kipp & Zonen specialist. Technicians will receive certificates from Kipp & Zonen stating that they have passed the training to carry out calibrations for specific instrument types to the required standards. Usually, the supply of a calibration facility includes a return visit after 2 years by a Kipp & Zonen specialist; to ensure that the correct operations and procedures are being maintained and that the reference radiometers and measurement electronics have valid calibration certificates.

Supplier's Site Datasheet

Technical Specifications

  Kipp & Zonen, Inc.
Product Category Radiometers
Product Number CFR
Product Name Calibration Facility Radiometer
Mounting / Environment Lab / Benchtop
Unlock Full Specs
to access all available technical data

Similar Products

Light-Curing Equipment, ACCU-CAL™ 160 Radiometers -  - Dymax
Specs
Wavelength Range 328 nm (3280 Å)
Power Range 1 to 10000 mW/cm²
Accuracy 0.5000 %
View Details
Spectroradiometer - DTS140 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Wavelength Range 360 to 1040 nm (3600 to 10400 Å)
Display Type Alpha Numeric
Mounting / Environment Lab / Benchtop
View Details
UV Radiometer for Spot Curing - OmniCure R2000 - Excelitas Technologies Corp.
Specs
Wavelength Range 250 to 1000 nm (2500 to 10000 Å)
Power Range 5 to 60000 mW/cm²
Accuracy 10 %
View Details