FLASH - NAND Memory IC 128Gb (16G x 8) eMMC 153-WFBGA (11.5x13)
IC FLASH 128GBIT EMMC 153FBGA Product overview: THGBMJG7C1LBAIL from Kioxia America, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-THGBMJG7C1LBAIL can be used for catalog matching and distributor lookup.
Manufacturer: Kioxia America, Inc.
Win Source Part Number: 899562-THGBMJG7C1LBA
Series: e•MMC™
Operating Temperature Range: -25°C ~ 85°C (TA)
Features: FLASH - NAND Memory IC 128Gb (16G x 8) eMMC 153-WFBGA (11.5x13)
Package: Tray
Package: 153-WFBGA
Mounting: Surface Mount
Family Name: THGBMJG7
Categories: Integrated Circuits (ICs)
Case / Package: 153-WFBGA (11.5x13)
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 152
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: THGBMJG7C1LBAILYHJ, THGBMJG7C1LBAILYGJ
IC FLASH 128GBIT EMMC 153FBGA
FLASH - NAND Memory IC 128Gbit eMMC 153-WFBGA (11.5x13)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | THGBMJG7C1LBAIL-ND | 774-THGBMJG7C1LBAIL | 899562-THGBMJG7C1LBAIL | THGBMJG7C1LBAIL | THGBMJG7C1LBAIL | THGBMJG7C1LBAIL |
| Product Name | Memory | Memory IC and Storage Component | Memory - Flash - THGBMJG7C1LBAIL | Memory | Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash | Flash; Flash | Flash; FLASH - NAND | Flash; FLASH |