IC FLSH 32GBIT PARALLEL 48TSOP I Product overview: TH58NVG5S0FTA20 from Kioxia America, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-TH58NVG5S0FTA20 can be used for catalog matching and distributor lookup.
FLASH - NAND (SLC) Memory IC 32Gb (4G x 8) Parallel 25ns 48-TSOP I
IC FLSH 32GBIT PARALLEL 48TSOP I
IC FLASH 32G PARALLEL 48TSOP I
IC FLSH 32GBIT PARALLEL 48TSOP I
IC FLSH 32GBIT PARALLEL 48TSOP I
FLASH - NAND (SLC) Memory IC 32Gbit Parallel 25 ns 48-TSOP I
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-TH58NVG5S0FTA20 | TH58NVG5S0FTA20-ND | TH58NVG5S0FTA20 | 822-TH58NVG5S0FTA20 | TH58NVG5S0FTA20 | TH58NVG5S0FTA20 | TH58NVG5S0FTA20 |
| Product Name | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | IC FLASH 32G PARALLEL 48TSOP I | Memory | Memory | Memory |
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Density | 32000000 kbits | 4000000 kbits | 32000000 kbits | 32000000 kbits | 32000000 kbits | ||
| Number of Words | 4000000 k | ||||||
| Pins | 48 | ||||||
| Supply Voltage | -3.3V; 2.7 | 2.7V ~ 3.6V | 48-TFSOP (0.724, 18.40mm Width) | 2.7V~3.6V | 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V |