Kioxia America, Inc Memory - Flash - TH58BVG2S3HTAI0 TH58BVG2S3HTAI0

Description
Manufacturer: Kioxia America, Inc. Win Source Part Number: 936446-TH58BVG2S3HTA I0 Series: Benand™ Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NAND (SLC) Memory IC 4Gb (512M x 8) Parallel 48-TSOP I Package: Tray Package: 48-TFSOP (0.724", 18.40mm Width) Mounting: Surface Mount Family Name: TH58BVG2 Categories: Integrated Circuits (ICs) Case / Package: 48-TSOP I ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 96 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: TH58BVG2S3HTAI0B4H, TH58BVG2S3HTAI0YCJ
Request a Quote Datasheet
Description
Manufacturer: Kioxia America, Inc. Win Source Part Number: 936446-TH58BVG2S3HTA I0 Series: Benand™ Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NAND (SLC) Memory IC 4Gb (512M x 8) Parallel 48-TSOP I Package: Tray Package: 48-TFSOP (0.724", 18.40mm Width) Mounting: Surface Mount Family Name: TH58BVG2 Categories: Integrated Circuits (ICs) Case / Package: 48-TSOP I ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 96 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: TH58BVG2S3HTAI0B4H, TH58BVG2S3HTAI0YCJ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - TH58BVG2S3HTAI0 - 936446-TH58BVG2S3HTAI0 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - TH58BVG2S3HTAI0
936446-TH58BVG2S3HTAI0
Memory - Flash - TH58BVG2S3HTAI0 936446-TH58BVG2S3HTAI0
Manufacturer: Kioxia America, Inc. Win Source Part Number: 936446-TH58BVG2S3HTA I0 Series: Benand™ Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NAND (SLC) Memory IC 4Gb (512M x 8) Parallel 48-TSOP I Package: Tray Package: 48-TFSOP (0.724", 18.40mm Width) Mounting: Surface Mount Family Name: TH58BVG2 Categories: Integrated Circuits (ICs) Case / Package: 48-TSOP I ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 96 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: TH58BVG2S3HTAI0B4H, TH58BVG2S3HTAI0YCJ

Manufacturer: Kioxia America, Inc.
Win Source Part Number: 936446-TH58BVG2S3HTAI0
Series: Benand™
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NAND (SLC) Memory IC 4Gb (512M x 8) Parallel 48-TSOP I
Package: Tray
Package: 48-TFSOP (0.724", 18.40mm Width)
Mounting: Surface Mount
Family Name: TH58BVG2
Categories: Integrated Circuits (ICs)
Case / Package: 48-TSOP I
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 96
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: TH58BVG2S3HTAI0B4H, TH58BVG2S3HTAI0YCJ

Buy Now Datasheet
Memory - TH58BVG2S3HTAI0-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NAND (SLC) Memory IC 4Gb (512M x 8) Parallel 25ns 48-TSOP I

FLASH - NAND (SLC) Memory IC 4Gb (512M x 8) Parallel 25ns 48-TSOP I

Buy Now Datasheet
Memory IC and Storage Component - 774-TH58BVG2S3HTAI0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-TH58BVG2S3HTAI0
Memory IC and Storage Component 774-TH58BVG2S3HTAI0
IC FLASH 4GBIT PARALLEL 48TSOP I Product overview: TH58BVG2S3HTAI0 from Kioxia America, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-TH58BVG2S3HTAI0 can be used for catalog matching and distributor lookup.

IC FLASH 4GBIT PARALLEL 48TSOP I Product overview: TH58BVG2S3HTAI0 from Kioxia America, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-TH58BVG2S3HTAI0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - TH58BVG2S3HTAI0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NAND (SLC) Memory IC 4Gbit Parallel 25 ns 48-TSOP I

FLASH - NAND (SLC) Memory IC 4Gbit Parallel 25 ns 48-TSOP I

Buy Now Datasheet
IC FLASH 4GBIT PARALLEL 48TSOP I

IC FLASH 4GBIT PARALLEL 48TSOP I

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 936446-TH58BVG2S3HTAI0 TH58BVG2S3HTAI0-ND 774-TH58BVG2S3HTAI0 TH58BVG2S3HTAI0 TH58BVG2S3HTAI0
Product Name Memory - Flash - TH58BVG2S3HTAI0 Memory Memory IC and Storage Component Memory Memory
Memory Category Flash Flash Flash; Non-Volatile Flash; FLASH Flash; Flash
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOP; 48-TSOP I "48-TFSOP (0.724"", 18.40mm Width)" Tray 48-TFSOP (0.724\", 18.40mm Width)
Supply Voltage 2.7V ~ 3.6V -3.3V; 3.6V; 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V
Access Time 25 ns 25 ns 25 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT5C1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
12V Memory IC and Storage Component - 774-TMS28F010A-12C4FML - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash; PROM
Package Type PLCC; PLCC
View Details
2 suppliers
Quad Memory IC and Storage Component - 774-S25FL116K0XMFIS10 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash; Non-Volatile
Cycle Time 3.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Memory - 71256L25Y - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 256 kbits
View Details