FLASH - NAND (SLC) Memory IC 1Gb (128M x 8) Parallel 25ns 48-TSOP I
IC FLASH 1GBIT PARALLEL 48TSOP I Product overview: TC58NVG0S3HTA00 from Kioxia America, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-TC58NVG0S3HTA00 can be used for catalog matching and distributor lookup.
IC FLASH 1GBIT PARALLEL 48TSOP I
IC FLASH 1GBIT PARALLEL 48TSOP I
FLASH - NAND (SLC) Memory IC 1Gbit Parallel 25 ns 48-TSOP I
IC FLASH 1GBIT PARALLEL 48TSOP I
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | TC58NVG0S3HTA00-ND | 774-TC58NVG0S3HTA00 | TC58NVG0S3HTA00 | TC58NVG0S3HTA00 | TC58NVG0S3HTA00 | TC58NVG0S3HTA00 |
| Product Name | Memory | Memory IC and Storage Component | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; Flash | Flash; FLASH - NAND (SLC) | Flash; FLASH | Flash; Non-Volatile |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | "48-TFSOP (0.724"", 18.40mm Width)" | Tray | 48-TFSOP (0.724", 18.40mm Width) | 48-TFSOP (0.724\", 18.40mm Width) | ||
| Supply Voltage | 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V | 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V | 0degC ~ 70degC (TA) | |
| Access Time | 25 ns | 25 ns | 25 ns | 25 ns |