IC FLASH 1GBIT SPI 104MHZ 8WSON Product overview: TC58CVG0S3HRAIG from Kioxia America, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 104MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 104MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-TC58CVG0S3HRAIG can be used for catalog matching and distributor lookup.
FLASH - NAND (SLC) Memory IC 1Gb (128M x 8) SPI 104MHz 155µs 8-WSON (6x8)
IC FLASH 1GBIT SPI 104MHZ 8WSON
IC FLASH 1GBIT SPI 104MHZ 8WSON
FLASH - NAND (SLC) Memory IC 1Gbit SPI 104 MHz 155 µs 8-WSON (6x8)
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-TC58CVG0S3HRAIG | TC58CVG0S3HRAIG-ND | TC58CVG0S3HRAIG | TC58CVG0S3HRAIG | TC58CVG0S3HRAIG |
| Product Name | 104MHZ Memory IC and Storage Component | Memory | Memory | Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash; FLASH - NAND (SLC) | Flash; Flash | Flash; FLASH |
| Access Time | 155000 ns | 155000 ns | 155000 ns | 155000 ns | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | Tray | 8-WDFN Exposed Pad | 8-WDFN Exposed Pad | 8-WDFN Exposed Pad |