Manufacturer: Kioxia America, Inc.
Win Source Part Number: 899180-TC58CVG0S3HQA
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NAND (SLC) Memory IC 1Gb (128M x 8) SPI 104 MHz 155 µs 16-SOP
Package: Tray
Package: 16-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Family Name: TC58CVG0
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOP
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 168
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: TC58CVG0S3HQAIEYCJ, TC58CVG0S3HQAIEY0J
IC FLASH 1GBIT SPI 104MHZ 16SOP Product overview: TC58CVG0S3HQAIE from Kioxia America, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 104MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 104MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-TC58CVG0S3HQAIE can be used for catalog matching and distributor lookup.
FLASH - NAND (SLC) Memory IC 1Gb (128M x 8) SPI 104MHz 155µs 16-SOP
FLASH - NAND (SLC) Memory IC 1Gbit SPI 104 MHz 155 µs 16-SOP
IC FLASH 1GBIT SPI 104MHZ 16SOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 899180-TC58CVG0S3HQAIE | 774-TC58CVG0S3HQAIE | TC58CVG0S3HQAIE-ND | TC58CVG0S3HQAIE | TC58CVG0S3HQAIE |
| Product Name | Memory - Flash - TC58CVG0S3HQAIE | 104MHZ Memory IC and Storage Component | Memory | Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash | Flash; FLASH | Flash; Flash |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | SOP; SOIC; 16-SOP | SOIC; Tray | SOIC; "16-SOIC (0.295"", 7.50mm Width)" | SOIC; 16-SOIC (0.295\", 7.50mm Width) |