Kingston SX2000 500GB USB3.2 Portable SS
SSD 500GB SSD USB 3.2
Category: Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Win Source Part Number: 1445164-SXS2000/500G
Manufacturer: Kingston
| RS Components, Ltd. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Hard Drives | Data Storage Systems | Data Storage Systems |
| Product Number | 2436517 | 6318-SXS2000/500G-ND | SXS2000/500G |
| Product Name | Hard Drives | Solid State Drives (SSDs), Hard Disk Drives (HDDs) | Solid State Drives (SSDs), Hard Disk Drives (HDDs) |
| Device Type | Hard Drive | Solid State Drive | |
| Mounting Options | Free Standing | ||
| Operating Temperature | 32 to 104 F (0 to 40 C) | ||
| Capacity | 500 GB |