4TB external SSD w/ USB 3.2 Gen
Category: Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Win Source Part Number: 1445172-SXS2000/4000
Manufacturer: Kingston
Kingston XS2000 4TB External SSD
| DigiKey | Win Source Electronics | RS Components, Ltd. | |
|---|---|---|---|
| Product Category | Data Storage Systems | Data Storage Systems | Hard Drives |
| Product Number | 6318-SXS2000/4000G-ND | SXS2000/4000G | 358600 |
| Product Name | Solid State Drives (SSDs), Hard Disk Drives (HDDs) | Solid State Drives (SSDs), Hard Disk Drives (HDDs) | Hard Drives |
| Operating Temperature | 32 to 104 F (0 to 40 C) | ||
| Capacity | 4000 GB | ||
| Transfer Rate | 2 GB/sec | ||
| Width | 1.28 inch (32.58 mm) |