Category: Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Win Source Part Number: 1445165-SXS2000/2000
Manufacturer: Kingston
2TB external SSD w/ USB 3.2 Gen
| RS Components, Ltd. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Hard Drives | Data Storage Systems | Data Storage Systems |
| Product Number | 2436516 | SXS2000/2000G | 6318-SXS2000/2000G-ND |
| Product Name | Hard Drives | Solid State Drives (SSDs), Hard Disk Drives (HDDs) | Solid State Drives (SSDs), Hard Disk Drives (HDDs) |
| Device Type | Hard Drive | Solid State Drive | |
| Mounting Options | Free Standing | ||
| Operating Temperature | 32 to 104 F (0 to 40 C) | ||
| Capacity | 2000 GB |