1TB External SSD
Category: Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Win Source Part Number: 1444828-SXS1000/1000
Manufacturer: Kingston
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Data Storage Systems | Data Storage Systems |
| Product Number | 6318-SXS1000/1000G-ND | SXS1000/1000G |
| Product Name | Solid State Drives (SSDs), Hard Disk Drives (HDDs) | Solid State Drives (SSDs), Hard Disk Drives (HDDs) |
| Operating Temperature | 32 to 104 F (0 to 40 C) | |
| Capacity | 1000 GB | |
| Width | 1.28 inch (32.58 mm) |