The Kingston KC600 mSATA SSD is a hardware-encrypted solid-state drive for desktop and notebook computing, using 3D TLC NAND and supporting SATA Rev 3.0 interface. It features 512GB capacity, sequential read and write speeds up to 550MB/s and 520MB/s respectively, and XTS-AES 256-bit encryption with TCG Opal 2.0 and eDrive compliance. The device measures 50.8mm x 29.85mm x 3.8mm and operates from 0°C to 70°C. It has a 5-year limited warranty and a Total Bytes Written (TBW) rating of 300TB.
2.5in mSATA 3D TLC SSD Product overview: SKC600MS/512G from Kingston is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, USB Flash Drives. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 504-SKC600MS/512G can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 504-SKC600MS/512G |
| Product Name | Memory IC and Storage Component |
| Operating Temperature | 0 C (32 F) |