The Kingston KC3000 PCIe 4.0 NVMe M.2 SSD is a high-performance storage device designed for desktop and laptop PCs. This part, SKC3000D/4096G, is a 4096GB model in the KC3000 series with an M.2 2280 form factor, measuring 80mm x 22mm x 3.5mm and weighing 9.7g. It features a Phison E18 controller and 3D TLC NAND, delivering sequential read and write speeds of up to 7,000MB/s. The drive includes a low-profile graphene aluminum heat spreader for thermal management, operates within 0°C to 70°C, and supports a Total Bytes Written (TBW) of 3.2PBW. It carries a limited 5-year warranty and is not intended for server environments.
KC3000 PCIE 4.0 NVME M.2 SSD, High-Performance Storage Product overview: SKC3000D/4096G from Kingston is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, High-Performance, Memory IC and Storage Component, USB Flash Drives. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 504-SKC3000D/4096G can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 504-SKC3000D/4096G |
| Product Name | High-Performance Memory IC and Storage Component |