Category: Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Win Source Part Number: 1442682-SEDC600M/480
Manufacturer: Kingston
"SSD 480GB 2.5"" NAND SATA"
| Win Source Electronics | DigiKey | RS Components, Ltd. | |
|---|---|---|---|
| Product Category | Data Storage Systems | Data Storage Systems | Hard Drives |
| Product Number | SEDC600M/480G | 5297-SEDC600M/480G-ND | 358608 |
| Product Name | Solid State Drives (SSDs), Hard Disk Drives (HDDs) | Solid State Drives (SSDs), Hard Disk Drives (HDDs) | Hard Drives |
| Device Type | Solid State Drive | Hard Drive | |
| Mounting Options | "2.5""" | Integrally Mounted | |
| Operating Temperature | 32 to 158 F (0 to 70 C) | ||
| Capacity | 480 GB |