Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FLASH MEMORY CARDS
KINGSTON TECHNOLOGY
SDCIT2/8GBCA -- MEMORY CARDS
Kingston Technology
Memory Cards
SDCIT2/8GBCA
Description
MEM CRD MICSD 8GB 10UHSIA PSLC
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
MEM CRD MICSD 8GB 10UHSIA PSLC
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Memory Cards
6318-SDCIT2/8GBCA-ND
Memory Cards
6318-SDCIT2/8GBCA-ND
MEM CRD MICSD 8GB 10UHSIA PSLC
MEM CRD MICSD 8GB 10UHSIA PSLC
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Flash Memory Cards
Product Number
6318-SDCIT2/8GBCA-ND
Product Name
Memory Cards
Memory Type
MicroSD
™
Unlock Full Specs
to access all available technical data
Similar Products
Swissbit AG
Industrial Embedded MMC, EM-26, 4 GB, PSLC Flash, -40°C to +85°C
SFEM4096B1EA1TO-I-GE-12P-STD
Specs
Memory Type
PSLC
Memory Size
4 GB
Transfer Speed
230 MB/sec
View Details
Advantech
SQFlash H/S mSATA 650, SATA Gen. 3 (6.0Gbps)
SQF-SHMV1-128GDSDE
Specs
Memory Size
128 GB
View Details
WAGO
Memory card
758-879/000-000
Specs
Memory Type
CompactFlash®
View Details
2
suppliers
Infineon Technologies AG
Memory - Modules
57932_512MB_32Mx8_16C
View Details