S21B121 -- DE50 REMOVABLE DRIVE ENCLOSURE
StorCase Technology
DE50 Removable Drive Enclosure
S21B121
Suppliers
DE50 Removable Drive Enclosure
S21B121
Technical Specifications
|
Product Category
|
Industrial Chassis and Card Cages |
|
Product Number
|
S21B121 |
|
Product Name
|
DE50 Removable Drive Enclosure |
|
Product Type
|
Chassis
|
|
Mounting Style
|
Desktop
|
|
Backplane Bus
|
PATA
|
|
Controls & Indicators
|
Power ON/OFF Switch; HDD Indicator; Power Failure Indicator; Power ON/OFF Indicator
|
|
Certifications
|
CE / FCC Certified; Meets UL, CSA, and TUV Requirements
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Type
Chassis
Controls & Indicators
HDD Indicator; Power ON/OFF Indicator
Height
3.86 inch (98 mm)
View Details
Product Type
Chassis
Mounting Style
Rack-mount; Desktop
19" Width
19''
View Details
AMETEK Programmable Power
Product Type
Chassis
Power Rating
1000 watts
View Details
Product Type
Chassis
Mounting Style
Rack-mount
Rack Height
4U
View Details