SSD 512GB M.2 MOD TLC NVME 3.3V
Category: Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Win Source Part Number: 1444757-OM8SEP4512Q-
Manufacturer: Kingston
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Data Storage Systems | Data Storage Systems |
| Product Number | 5625-OM8SEP4512Q-A0-ND | OM8SEP4512Q-A0 |
| Product Name | Solid State Drives (SSDs), Hard Disk Drives (HDDs) | Solid State Drives (SSDs), Hard Disk Drives (HDDs) |
| Interface | NVMe | |
| Mounting Options | M.2 Module | |
| Operating Temperature | 32 to 158 F (0 to 70 C) | |
| Capacity | 512 GB |