Solid State Drive (SSD) FLASH 128GB SATA III M.2 Module 3.3V
Category: Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Win Source Part Number: 1444752-OM4P0S3128Q-
Manufacturer: Kingston
Kingston Industrial Design-In 128GB M.2
| DigiKey | Win Source Electronics | RS Components, Ltd. | |
|---|---|---|---|
| Product Category | Data Storage Systems | Data Storage Systems | Hard Drives |
| Product Number | 5625-OM4P0S3128Q-A0-ND | OM4P0S3128Q-A0 | 2711613 |
| Product Name | Solid State Drives (SSDs), Hard Disk Drives (HDDs) | Solid State Drives (SSDs), Hard Disk Drives (HDDs) | Hard Drives |
| Interface | SATA III | ||
| Mounting Options | M.2 Module | Integrally Mounted | |
| Operating Temperature | 32 to 158 F (0 to 70 C) | ||
| Capacity | 128 GB | ||
| Transfer Rate | 0.5500 GB/sec |