Category: Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Win Source Part Number: 1442601-OCP0S3512Q-A
Manufacturer: Kingston
"Solid State Drive (SSD) FLASH 512GB SATA III 2.5"" 5V"
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Data Storage Systems | Data Storage Systems |
| Product Number | OCP0S3512Q-A0 | 5625-OCP0S3512Q-A0-ND |
| Product Name | Solid State Drives (SSDs), Hard Disk Drives (HDDs) | Solid State Drives (SSDs), Hard Disk Drives (HDDs) |
| Device Type | Solid State Drive | |
| Interface | SATA III | |
| Mounting Options | "2.5""" | |
| Operating Temperature | 32 to 158 F (0 to 70 C) | |
| Capacity | 512 GB |