Kingston Technology Dual 8GB 667MHz Memory IC and Storage Component KVR667D2D4P5/8G

Description
8GB 667MHz DDR2 ECC Reg with Parity CL5 DIMM Dual Rank, x4. UPC: 740617134568 Product overview: KVR667D2D4P5/8G from Kingston is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 8GB, 667MHz. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Dual, 8GB, 667MHz, Memory IC and Storage Component, Memory - Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 505-KVR667D2D4P5/8G can be used for catalog matching and distributor lookup.
Request a Quote
Description
8GB 667MHz DDR2 ECC Reg with Parity CL5 DIMM Dual Rank, x4. UPC: 740617134568 Product overview: KVR667D2D4P5/8G from Kingston is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 8GB, 667MHz. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Dual, 8GB, 667MHz, Memory IC and Storage Component, Memory - Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 505-KVR667D2D4P5/8G can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dual 8GB 667MHz Memory IC and Storage Component - 505-KVR667D2D4P5/8G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 8GB 667MHz Memory IC and Storage Component
505-KVR667D2D4P5/8G
Dual 8GB 667MHz Memory IC and Storage Component 505-KVR667D2D4P5/8G
8GB 667MHz DDR2 ECC Reg with Parity CL5 DIMM Dual Rank, x4. UPC: 740617134568 Product overview: KVR667D2D4P5/8G from Kingston is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 8GB, 667MHz. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Dual, 8GB, 667MHz, Memory IC and Storage Component, Memory - Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 505-KVR667D2D4P5/8G can be used for catalog matching and distributor lookup.

8GB 667MHz DDR2 ECC Reg with Parity CL5 DIMM Dual Rank, x4. UPC: 740617134568 Product overview: KVR667D2D4P5/8G from Kingston is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 8GB, 667MHz. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Dual, 8GB, 667MHz, Memory IC and Storage Component, Memory - Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 505-KVR667D2D4P5/8G can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Modules - KVR667D2D4P5/8G - 950941-KVR667D2D4P5/8G - Win Source Electronics
Laguna Hills, CA, United States
Memory - Modules - KVR667D2D4P5/8G
950941-KVR667D2D4P5/8G
Memory - Modules - KVR667D2D4P5/8G 950941-KVR667D2D4P5/8G
Win Source Part Number: 950941-KVR667D2D4P5/ 8G Series: * Categories: Memory - Modules

Win Source Part Number: 950941-KVR667D2D4P5/8G
Series: *
Categories: Memory - Modules

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 505-KVR667D2D4P5/8G 950941-KVR667D2D4P5/8G
Product Name Dual 8GB 667MHz Memory IC and Storage Component Memory - Modules - KVR667D2D4P5/8G
Package Type DIMM
Unlock Full Specs
to access all available technical data

Similar Products

Memory IC and Storage Component - 736-DP84T22V-25 - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature 0 C (32 F)
View Details
3 suppliers
Flash Memory - 1882568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Logic - FIFOs Memory - 57401AW/883B - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 180 mA
View Details
Memory - SMJ27C010A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EPROM; UVEPROM
Access Time 41263 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details