The KVR32S22S8/16 is a 16GB DDR4-3200 CL22 SODIMM memory module with a 260-pin non-ECC 1Rx8 configuration, operating at 1.2V. It features a height of 30.00mm and complies with JEDEC DDR4-3200 timing specifications. The module supports low-power auto self-refresh, data bus inversion, and on-die VREFDQ calibration. It operates within a temperature range of 0°C to +85°C and is RoHS compliant and halogen-free. The PCB meets UL 94 V-0 flammability rating.
CL22 260-Pin SODIMM Memory Module Product overview: KVR32S22S8/16 from Kingston is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory - Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 505-KVR32S22S8/16 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 505-KVR32S22S8/16 |
| Product Name | Memory IC and Storage Component |
| Pins | 260 |