Win Source Part Number: 947756-KVR16S11/2
Series: *
Categories: Memory - Modules
DDR3 SDRAM 2GB 1600MHz 204-Pin SODIMM 1.5V CL11 Product overview: KVR16S11/2 from Kingston is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2GB, 1600MHz, 1.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2GB, 1600MHz, 1.5V, Memory IC and Storage Component, Memory - Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 505-KVR16S11/2 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 947756-KVR16S11/2 | 505-KVR16S11/2 |
| Product Name | Memory - Modules - KVR16S11/2 | 2GB 1600MHz 1.5V Memory IC and Storage Component |
| Memory Category | FRAM; DRAM Chip | |
| Operating Temperature | 0 C (32 F) | |
| Density | 16000000 kbits | |
| Address Bus Width | 64 bits |