Kingston Technology 8GB 1066MHz Memory IC and Storage Component KVR1066D3Q8R7S/8G

Description
8GB 1066MHz DDR3 ECC Reg CL7 DIMM QR x8 w/TS. UPC: 740617163452 Product overview: KVR1066D3Q8R7S/8G from Kingston is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8GB, 1066MHz. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8GB, 1066MHz, Memory IC and Storage Component, Memory - Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 505-KVR1066D3Q8R7S/8 G can be used for catalog matching and distributor lookup.
Request a Quote
Description
8GB 1066MHz DDR3 ECC Reg CL7 DIMM QR x8 w/TS. UPC: 740617163452 Product overview: KVR1066D3Q8R7S/8G from Kingston is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8GB, 1066MHz. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8GB, 1066MHz, Memory IC and Storage Component, Memory - Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 505-KVR1066D3Q8R7S/8 G can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
8GB 1066MHz Memory IC and Storage Component - 505-KVR1066D3Q8R7S/8G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8GB 1066MHz Memory IC and Storage Component
505-KVR1066D3Q8R7S/8G
8GB 1066MHz Memory IC and Storage Component 505-KVR1066D3Q8R7S/8G
8GB 1066MHz DDR3 ECC Reg CL7 DIMM QR x8 w/TS. UPC: 740617163452 Product overview: KVR1066D3Q8R7S/8G from Kingston is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8GB, 1066MHz. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8GB, 1066MHz, Memory IC and Storage Component, Memory - Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 505-KVR1066D3Q8R7S/8 G can be used for catalog matching and distributor lookup.

8GB 1066MHz DDR3 ECC Reg CL7 DIMM QR x8 w/TS. UPC: 740617163452 Product overview: KVR1066D3Q8R7S/8G from Kingston is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8GB, 1066MHz. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8GB, 1066MHz, Memory IC and Storage Component, Memory - Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 505-KVR1066D3Q8R7S/8G can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips
Product Number 505-KVR1066D3Q8R7S/8G
Product Name 8GB 1066MHz Memory IC and Storage Component
Operating Temperature 0 C (32 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; Tray
Supply Voltage 3.135V ~ 3.465V
View Details
Memory - SMJ416160 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 80 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Controllers - BQ2204ASN-NTRG4 - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers