KF556C40BBK2-32 is a 32GB DDR5-5600 CL40 288-pin DIMM memory kit composed of two 16GB modules, each using 1Rx8 SDRAM with on-die ECC and a heatsink. It operates at 1.1V for JEDEC-standard DDR5-4800 CL40-39-39 timing and supports Intel XMP 3.0 profiles up to DDR5-5600 CL40-40-40 at 1.25V. The module has a height of 34.9mm and gold contact fingers. Operating temperature ranges from 0°C to +85°C, with storage temperature from -55°C to +100°C, and it meets UL 94 V-0 flammability rating.
DDR5-5600 CL40 288-Pin DIMM Memory Module Product overview: KF556C40BBK2-32 from Kingston is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory - Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 505-KF556C40BBK2-32 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 505-KF556C40BBK2-32 |
| Product Name | Memory IC and Storage Component |
| Pins | 288 |