The Kingston FURY KF556C36BBE-32 is a 32GB DDR5-5600 CL36 288-pin DIMM memory module with On-Die ECC, designed for high-performance computing systems. It operates at 1.1V for VDD and VDDQ, and 1.8V for VPP and VDDSPD, with an operating temperature range of 0°C to +85°C. The module features a heatsink with a height of 34.9mm and measures 133.35mm in length and 6.62mm in thickness. It supports AMD EXPO v1.0 and Intel XMP 3.0 profiles, and meets UL 94 V-0 flammability rating. Gold contact fingers are used for electrical connectivity.
Memory Modules NON-CONTROLLED BOM 32GB 5600MT/s DDR5 CL36 DIMM FURY Beast Black EXPO Product overview: KF556C36BBE-32 from Kingston is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32GB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 32GB, Memory IC and Storage Component, Memory - Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 505-KF556C36BBE-32 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 505-KF556C36BBE-32 |
| Product Name | 32GB Memory IC and Storage Component |
| Memory Category | DDR5 |