The Kingston IronKey Keypad 200 is a hardware-encrypted USB drive with an alphanumeric keypad for PIN-based access, designed for secure data storage on OS-independent systems. It features FIPS 140-3 Level 3 (Pending) certification, XTS-AES 256-bit encryption, tamper-evident epoxy coating, brute force and BadUSB attack protection, and an integrated rechargeable battery enabling operation without external software. The drive supports Multi-PIN (Admin/User) and Global or Session Read-Only modes for enhanced security. It has a USB 3.2 Gen 1 Type-A interface, with read speeds up to 145 MB/s and write speeds up to 115 MB/s for the 64GB model. The device measures 80mm x 20mm x 10.5mm with the sleeve and is rated IP57 for waterproof and dustproof performance. Operating temperature ranges from 0°C to 50°C, and storage temperature from -20°C to 60°C. It is compatible with Windows, macOS, Linux, Chrome OS, and Android. A 3-year warranty is included.
OS-independent Encrypted USB Product overview: IKKP200/64GB from Kingston is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, USB Flash Drives. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 504-IKKP200/64GB can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 504-IKKP200/64GB |
| Product Name | Memory IC and Storage Component |
| Memory Category | Non-Volatile |