Kingston Technology Integrated Circuits (ICs) - Memory EMMC32G-TX29-8AC01

Description
Win Source Part Number: 1057225-EMMC32G-TX29 -8AC01 Category: Integrated Circuits (ICs)>Memory Series: e•MMC™ Package: Tray Standard Package: 1 Mounting: SMD (SMT) Technology: FLASH - NAND (TLC) Memory Type: Non-Volatile Memory Size: 256Gb (32G x 8) Voltage - Supply: 1.8V ~ 3.3V Package / Case: 153-BGA Supplier Device Package: 153-FBGA (11.5x13) Temperature Range - Operating: -25°C ~ 85°C Memory Format: FLASH Memory Interface: eMMC ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.31.0001 Mfr: Kingston Other Names: 3217-EMMC32G-TX29-8A C01
Request a Quote Datasheet
Description
Win Source Part Number: 1057225-EMMC32G-TX29 -8AC01 Category: Integrated Circuits (ICs)>Memory Series: e•MMC™ Package: Tray Standard Package: 1 Mounting: SMD (SMT) Technology: FLASH - NAND (TLC) Memory Type: Non-Volatile Memory Size: 256Gb (32G x 8) Voltage - Supply: 1.8V ~ 3.3V Package / Case: 153-BGA Supplier Device Package: 153-FBGA (11.5x13) Temperature Range - Operating: -25°C ~ 85°C Memory Format: FLASH Memory Interface: eMMC ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.31.0001 Mfr: Kingston Other Names: 3217-EMMC32G-TX29-8A C01
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1057225-EMMC32G-TX29-8AC01 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1057225-EMMC32G-TX29-8AC01
Integrated Circuits (ICs) - Memory 1057225-EMMC32G-TX29-8AC01
Win Source Part Number: 1057225-EMMC32G-TX29 -8AC01 Category: Integrated Circuits (ICs)>Memory Series: e•MMC™ Package: Tray Standard Package: 1 Mounting: SMD (SMT) Technology: FLASH - NAND (TLC) Memory Type: Non-Volatile Memory Size: 256Gb (32G x 8) Voltage - Supply: 1.8V ~ 3.3V Package / Case: 153-BGA Supplier Device Package: 153-FBGA (11.5x13) Temperature Range - Operating: -25°C ~ 85°C Memory Format: FLASH Memory Interface: eMMC ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.31.0001 Mfr: Kingston Other Names: 3217-EMMC32G-TX29-8A C01

Win Source Part Number: 1057225-EMMC32G-TX29-8AC01
Category: Integrated Circuits (ICs)>Memory
Series: e•MMC™
Package: Tray
Standard Package: 1
Mounting: SMD (SMT)
Technology: FLASH - NAND (TLC)
Memory Type: Non-Volatile
Memory Size: 256Gb (32G x 8)
Voltage - Supply: 1.8V ~ 3.3V
Package / Case: 153-BGA
Supplier Device Package: 153-FBGA (11.5x13)
Temperature Range - Operating: -25°C ~ 85°C
Memory Format: FLASH
Memory Interface: eMMC
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.31.0001
Mfr: Kingston
Other Names: 3217-EMMC32G-TX29-8AC01

Buy Now Datasheet
IC FLASH 256GBIT EMMC 153FBGA

IC FLASH 256GBIT EMMC 153FBGA

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - EMMC32G-TX29-8AC01 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
EMMC32G-TX29-8AC01
Integrated Circuits (ICs) - Memory - Memory EMMC32G-TX29-8AC01
IC FLASH 256GBIT EMMC 153FBGA

IC FLASH 256GBIT EMMC 153FBGA

Supplier's Site
EMMC 5.1 (HS400) 153B 32GB

EMMC 5.1 (HS400) 153B 32GB

Supplier's Site Datasheet
Memory - EMMC32G-TX29-8AC01 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NAND (TLC) Memory IC 256Gbit eMMC 153-FBGA (11.5x13)

FLASH - NAND (TLC) Memory IC 256Gbit eMMC 153-FBGA (11.5x13)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1057225-EMMC32G-TX29-8AC01 EMMC32G-TX29-8AC01 EMMC32G-TX29-8AC01 EMMC32G-TX29-8AC01 EMMC32G-TX29-8AC01
Product Name Integrated Circuits (ICs) - Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash; Non-Volatile Flash; FLASH - NAND (TLC) Flash; Non-Volatile Flash; Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

SN74ACT3632 512 x 36 x 2 bidirectional synchronous FIFO memory - SN74ACT3632-15PQG4 - Texas Instruments
Specs
Memory Category FIFO
Package Type BQFP
View Details
5 suppliers
Memory - 8905503276 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Memory - SMJ416400 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 100 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details