Kingston Technology Memory EMMC16G-TB29-90F01

Description
FLASH - NAND (TLC) Memory IC 128Gb (16G x 8) eMMC 153-LFBGA (11.5x13)
Request a Quote Datasheet
Description
FLASH - NAND (TLC) Memory IC 128Gb (16G x 8) eMMC 153-LFBGA (11.5x13)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 5297-EMMC16G-TB29-90F01-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NAND (TLC) Memory IC 128Gb (16G x 8) eMMC 153-LFBGA (11.5x13)

FLASH - NAND (TLC) Memory IC 128Gb (16G x 8) eMMC 153-LFBGA (11.5x13)

Buy Now Datasheet
Memory - EMMC - EMMC16G-TB29-90F01 - 870445-EMMC16G-TB29-90F01 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EMMC - EMMC16G-TB29-90F01
870445-EMMC16G-TB29-90F01
Memory - EMMC - EMMC16G-TB29-90F01 870445-EMMC16G-TB29-90F01
Manufacturer: Kingston Win Source Part Number: 870445-EMMC16G-TB29- 90F01 Series: e•MMC™ Features: FLASH - NAND (TLC) Memory IC 128Gb (16G x 8) eMMC 153-FBGA (11.5x13) Package: 153-BGA Package: Tray Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 153-FBGA (11.5x13) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) HTSUS: 8542.31.0001

Manufacturer: Kingston
Win Source Part Number: 870445-EMMC16G-TB29-90F01
Series: e•MMC™
Features: FLASH - NAND (TLC) Memory IC 128Gb (16G x 8) eMMC 153-FBGA (11.5x13)
Package: 153-BGA
Package: Tray
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 153-FBGA (11.5x13)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
HTSUS: 8542.31.0001

Buy Now Datasheet
Memory IC and Storage Component - 774-EMMC16G-TB29-90F01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-EMMC16G-TB29-90F01
Memory IC and Storage Component 774-EMMC16G-TB29-90F01
IC FLASH 128GBIT EMMC 153LFBGA Product overview: EMMC16G-TB29-90F01 from Kingston is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-EMMC16G-TB29-90F 01 can be used for catalog matching and distributor lookup.

IC FLASH 128GBIT EMMC 153LFBGA Product overview: EMMC16G-TB29-90F01 from Kingston is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-EMMC16G-TB29-90F01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - EMMC16G-TB29-90F01 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
EMMC16G-TB29-90F01
Integrated Circuits (ICs) - Memory EMMC16G-TB29-90F01
EMMC 5.1 (HS400) 153B 16GB

EMMC 5.1 (HS400) 153B 16GB

Supplier's Site
Memory - EMMC16G-TB29-90F01 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NAND (TLC) Memory IC 128Gbit eMMC 153-LFBGA (11.5x13)

FLASH - NAND (TLC) Memory IC 128Gbit eMMC 153-LFBGA (11.5x13)

Buy Now Datasheet
IC FLASH 128GBIT EMMC 153LFBGA

IC FLASH 128GBIT EMMC 153LFBGA

Supplier's Site
EMMC 5.1 (HS400) 153B 16GB

EMMC 5.1 (HS400) 153B 16GB

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 5297-EMMC16G-TB29-90F01-ND 870445-EMMC16G-TB29-90F01 774-EMMC16G-TB29-90F01 EMMC16G-TB29-90F01 EMMC16G-TB29-90F01 EMMC16G-TB29-90F01 EMMC16G-TB29-90F01
Product Name Memory Memory - EMMC - EMMC16G-TB29-90F01 Memory IC and Storage Component Integrated Circuits (ICs) - Memory Memory Memory Memory
Memory Category Flash Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH Flash; FLASH - NAND (TLC) Flash; Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8E128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN74ACT2228 256 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2228DW - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
5 suppliers
Quad Memory IC and Storage Component - 774-S25FL064LABBHN033 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash; Non-Volatile
Operating Temperature -40 to 125 C (-40 to 257 F)
Address Bus Width 8 bits
View Details
4 suppliers
Memory - S25FL128SDPMFIG00 - Quarktwin Technology Ltd.
Rochester Electronics
Specs
Memory Category Flash; FLASH
Access Time 6.5 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details