Kingston Technology Integrated Circuits (ICs) - Memory - Memory EMMC04G-MK27-A01C

Description
Win Source Part Number: 1348612-EMMC04G-MK27 -A01C Category: Integrated Circuits (ICs) - Memory - Memory Series: e•MMC™ Package: Tray Standard Package: 1 Technology: FLASH - NAND (MLC) Memory Type: Non-Volatile Memory Size: 32Gbit Voltage - Supply: 1.8V ~ 3.3V Mounting Type: Surface Mount Package / Case: 153-LFBGA Supplier Device Package: 153-LFBGA (11.5x13) Temperature Range - Operating: -25°C ~ 85°C Memory Format: FLASH Memory Interface: eMMC ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.31.0001 Mfr: Kingston Base Product Number: EMMC04G Memory Organization: 4G x 8
Request a Quote Datasheet
Description
Win Source Part Number: 1348612-EMMC04G-MK27 -A01C Category: Integrated Circuits (ICs) - Memory - Memory Series: e•MMC™ Package: Tray Standard Package: 1 Technology: FLASH - NAND (MLC) Memory Type: Non-Volatile Memory Size: 32Gbit Voltage - Supply: 1.8V ~ 3.3V Mounting Type: Surface Mount Package / Case: 153-LFBGA Supplier Device Package: 153-LFBGA (11.5x13) Temperature Range - Operating: -25°C ~ 85°C Memory Format: FLASH Memory Interface: eMMC ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.31.0001 Mfr: Kingston Base Product Number: EMMC04G Memory Organization: 4G x 8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - Memory - 1348612-EMMC04G-MK27-A01C - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1348612-EMMC04G-MK27-A01C
Integrated Circuits (ICs) - Memory - Memory 1348612-EMMC04G-MK27-A01C
Win Source Part Number: 1348612-EMMC04G-MK27 -A01C Category: Integrated Circuits (ICs) - Memory - Memory Series: e•MMC™ Package: Tray Standard Package: 1 Technology: FLASH - NAND (MLC) Memory Type: Non-Volatile Memory Size: 32Gbit Voltage - Supply: 1.8V ~ 3.3V Mounting Type: Surface Mount Package / Case: 153-LFBGA Supplier Device Package: 153-LFBGA (11.5x13) Temperature Range - Operating: -25°C ~ 85°C Memory Format: FLASH Memory Interface: eMMC ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.31.0001 Mfr: Kingston Base Product Number: EMMC04G Memory Organization: 4G x 8

Win Source Part Number: 1348612-EMMC04G-MK27-A01C
Category: Integrated Circuits (ICs) - Memory - Memory
Series: e•MMC™
Package: Tray
Standard Package: 1
Technology: FLASH - NAND (MLC)
Memory Type: Non-Volatile
Memory Size: 32Gbit
Voltage - Supply: 1.8V ~ 3.3V
Mounting Type: Surface Mount
Package / Case: 153-LFBGA
Supplier Device Package: 153-LFBGA (11.5x13)
Temperature Range - Operating: -25°C ~ 85°C
Memory Format: FLASH
Memory Interface: eMMC
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.31.0001
Mfr: Kingston
Base Product Number: EMMC04G
Memory Organization: 4G x 8

Buy Now Datasheet
Memory IC and Storage Component - 2020-EMMC04G-MK27-A01C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
2020-EMMC04G-MK27-A01C
Memory IC and Storage Component 2020-EMMC04G-MK27-A01C
IC FLASH 32GBIT EMMC 153LFBGA / FLASH - NAND (MLC) Memory IC 32Gbit eMMC 153-LFBGA (11.5x13) Product overview: EMMC04G-MK27-A01C from Kingston is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-EMMC04G-MK27-A0 1C can be used for catalog matching and distributor lookup.

IC FLASH 32GBIT EMMC 153LFBGA / FLASH - NAND (MLC) Memory IC 32Gbit eMMC 153-LFBGA (11.5x13) Product overview: EMMC04G-MK27-A01C from Kingston is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-EMMC04G-MK27-A01C can be used for catalog matching and distributor lookup.

Supplier's Site
EMMC 5.1 (HS400) 153B 4GB

EMMC 5.1 (HS400) 153B 4GB

Supplier's Site Datasheet
Memory - EMMC04G-MK27-A01C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NAND (MLC) Memory IC 32Gbit eMMC 153-LFBGA (11.5x13)

FLASH - NAND (MLC) Memory IC 32Gbit eMMC 153-LFBGA (11.5x13)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - EMMC04G-MK27-A01C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
EMMC04G-MK27-A01C
Integrated Circuits (ICs) - Memory - Memory EMMC04G-MK27-A01C
IC FLASH 32GBIT EMMC 153LFBGA

IC FLASH 32GBIT EMMC 153LFBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1348612-EMMC04G-MK27-A01C 2020-EMMC04G-MK27-A01C EMMC04G-MK27-A01C EMMC04G-MK27-A01C EMMC04G-MK27-A01C
Product Name Integrated Circuits (ICs) - Memory - Memory Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash; Flash Flash; FLASH Flash; Non-Volatile
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS58C1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
TEXAS INSTRUMENTS CC2510F16RSP IC, TRX, 2.4GHZ, 16K FLASH, QFN36 - 815-CC2510F16RSP - Utmel Electronic Limited
Specs
Memory Category Flash
Logic Family CMOS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Memory - 4348614 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - 24C16/P - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 3500 ns
Density 16 kbits
View Details