The 64GB Kingston DataTraveler G4 USB 3.0 Thumb Drive is designed for quick and easy data transfers, supporting USB 3.0 specifications while being backwards compatible with USB 2.0 ports. This flash drive features a practical cap that protects the USB plug and is available in a violet color for the 64GB capacity. It measures 55mm x 21mm x 10.1mm and operates within a temperature range of 0°C to 60°C, with a storage temperature of -20°C to 85°C. The product is backed by a five-year warranty and includes free technical support. Additionally, it offers a customization program for branding purposes.
64GB USB3.0 Data Travelle G4 Product overview: DTIG4/64GB from Kingston is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64GB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 64GB, Memory IC and Storage Component, Memory Cards. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 501-DTIG4/64GB can be used for catalog matching and distributor lookup.
64GB Kingston DataTraveler G4 USB 3.0 Thumb Drive; Blank Media Flash Memory Type:Flash Card; Memory Capacity:64GB; Product Range:
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 501-DTIG4/64GB | 31AC3210 |
| Product Name | 64GB Memory IC and Storage Component | 64Gb Kingston Datatraveler G4 Usb 3.0 Thumb Drive; Blank Media Flash Memory Type Kingston |
| Memory Category | Flash |